Flavia Creation 200 is designed especially with the needs of medium-sized offices and collaborative areas in mind. It's perfect for 15 to 49 employees. Cutting-edge design, easy-to-use interface and fresh, quality drinks make it your perfect partner at work. The quick, easy-to-use technology delivers single-serve drinks directly from Freshpack to your cup in 40 to 60 seconds. Choose from a variety of single-serve drinks including freshly ground coffees, real-leaf and herbal teas and premium hot chocolate. Innovative technology enables you to brew authentic frothy cappuccinos, lattes and mochas so you can enjoy coffee shop specialties right in your office. Internal water filter brews the delicious drinks. Easy-fill water tank holds up to 0.73 gallons. Design also includes a removable drip tray.
Note:
Designed For: Medium Office
Number of People: 15 - 49 People
Drink Options: Coffee, Tea, Chocolates, Specialties, Cappuccinos/Lattes
Water Capacity: 0.73 gallons
Plumbable: Yes
Frothy Drink Option: Yes
Adjustable for Different Sized Mugs: No
Typical Brew Time: 35 seconds
First Drink After: 80 seconds
Drink Volume Settings: 6
Drink Display Unit: Merchandiser (sold separately)
Dimensions: 15.5 x 9.4 x 15.6
Weight (Empty): 15 lbs.
Power Consumption: 1600W Heating Mode / 0.9W Standby Mode
Power Supply: 120V / 60 Hz
Fixed Cord Power Lead: Yes
System Capacity Unplumbed: 13
Water Reservoir Type: Fixed & can be plumbed
Water Filter Type: Activated Charcoal
Removable Drip Tray: Yes
Interactive LCD Screen: No
Coin Operation: No
1 Year Warranty: Yes
Approval Certification: ETL #3081565, NAMA Certified
User Manual: Yes