Three-piece Rainsuit

Three-piece rainsuit offers water-resistant protection. Ideal for construction, utilities, airlines, municipalities and more. Rainsuit includes a jacket, detachable hood and bib pants with snap storm fly-front and adjustable suspenders. Cinch the hood with the included drawstring. Jacket snaps closed in the front. Black plastic snaps are also at the wrists and ankles for further protection against the rain. Each garment is made of 0.35mm PVC on polyester broadloom fabric and features welded seams. Rainsuit also features two patch pockets welded 3" above the hem, a rounded collar and reinforced crotch.

Manufacturer Part Number
2003L
EAN/UPC
0045143200733,045143200733
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications & Details

Category: Rainwear
Color: Yellow
Material: PVC / Polyester
Series: Classic
Thickness: .35 mm
Front Closure: Snap
Fly: Yes
Storm Flap: Yes
Size: L
Seam Construction: Welded
Pant Cuff: 10

Reinforced Crotch: Yes
Collar: Rounded
Hood: Detachable
Wrist Closure: Take up snaps
Ankle Closure: Take up snaps
Bib Pant: Adjustable Suspenders
Components: 3 pc Suit
Number of Pockets: 2 Pockets
Brand: River City Garments
Marketing Group: Garments