Part of the ProGuard Fit 821 Series line, these safety glasses provide the right fit for the right job. They are designed for smaller facial structures to deliver improved comfort and functionality that will support compliance and help to reduce eye injuries. Gray, hard coat, polycarbonate lens provides 99.9 percent protection against harmful UVA and UVB rays. Economical wraparound single lens provides full panoramic view. Integrated nose piece and soft, nonslip rubber temple tips provide a nonbinding fit. Safety glasses are ANSI Z87.1-2010 / CAN/CSA Z94.3-07 Certified.
Note:
General Specifications:
Bridge: 12mm
Lens Base: 10 Curve
Lens Size Diagonal: 73.8mm
Lens Size Vertical: 41mm
Lens Thickness: 2.3mm
Overall Length (Lens-Tip): 144mm
Overall Width (Hinge-Hinge): 128mm
PD: 50mm
Weight: 20gm
Closest point between lens: 15.2mm
Closest point between temple tips: 83mm