DeskJet 2130 All-in-One Printer

Make your everyday printing, scanning and copying easy with this all-in-one printer. Easy-to-use design sets up quickly right out of the box to get you started in fewer steps. Energy-efficient construction reduces your impact and conserves resources without sacrificing performance. The compact size of this all-in-one means you can keep it virtually anywhere without crowding your space. Print up to twice as many pages with high-yield ink cartridges (sold separately) to tackle more tasks for less. All-in-one printer also features integrated memory, 60-sheet input tray and more.

Manufacturer Part Number
F5S40A
EAN/UPC
0889296132134,889296132134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan
Multitasking supported : No

Printing specifications :

Print speed black:: ISO: Up to 7.5 ppm
Draft: Up to 20 ppm 6 
Print speed color:: ISO:Up to 5.5 ppm
Draft:Up to 16 ppm 6 
First page out (ready): Black: As fast as 15 sec
Color: As fast as 18 sec
Duty cycle (monthly, A4): Up to 1000 pages
Recommended monthly page volume: 50 to 100
Print technology : HP Thermal Inkjet
Printer drivers included :
  • HP PCL 3 GUI
Print quality (best): Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
Black: Up to 1200 x 1200 rendered dpi
Display :
  • None
Number of print cartridges : 2 (1 black, 1 Tri-color)
Print languages : HP PCL 3 GUI
Automatic paper sensor : No
Replacement cartridges:
  • HP 63 Black Ink Cartridge (~190 pages)
  • HP 63 Tri-color Ink Cartridge (~165 pages)
  • HP 63XL Black Ink Cartridge (~480 pages)
  • HP 63XL Tri-color Ink Cartridge (~330 pages)

Connectivity :

Wireless capability :
  • No
Connectivity, standard :
  • 1 Hi-Speed USB 2.0
Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor ,850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
  • OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite
  • 1 GB HD
  • Internet
  • USB

Compatible operating systems: Windows 10, Windows 8.1, Windows 8, Windows 7
OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite

Mobility :

HP ePrint capability : No
Mobile printing capability: No

Memory specifications :

Memory, standard: Integrated memory
Memory, maximum : Integrated memory

Paper handling :

Paper handling input, standard : 60-sheet input tray
Paper handling output, standard : 25-sheet output tray
Duplex printing :
  • Manual (driver support provided)
Media sizes supported :
  • A4
  • B5
  • A6
  • DL envelope

Media sizes custom :
  • 89 x 127 to 215 x 279 mm

Media types : Plain paper, Photo paper, Brochure paper
Barcode scanner: 20 lb
Media weights, supported : A4: 60 to 90 g/m²; HP envelopes: 75 to 90 g/m²; HP cards: up to 200 g/m²; HP 10 x 15 cm photo paper: up to 300 g/m²
Borderless printing : No

Scanner specifications :

Scanner type : Flatbed
Scan file format : JPEG, TIFF, PDF, BMP, PNG
Scan resolution, optical : Up to 1200 dpi
Bit depth : 24-bit
Scan size (flatbed), maximum : 216 x 297 mm
Digital sending standard features :
  • No

Scan input modes : Front-panel scan

Copier specifications :

Copy resolution (black text) : Up to 600 x 300 dpi
Copy resolution (color text and graphics) : Up to 600 x 300 dpi
Copies, maximum : Up to 9 copies

Power and operating requirements :

Power : Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz).
Power consumption: 10 watts maximum, 10 watts (Active), 0.1 watts (Off), 1.9 watts (Standby), 0.9 watt (Sleep) 2 
Energy efficiency :
  • ENERGY STAR® certified

Operating temperature range : 5 to 40ºC
Operating humidity range :
  • 20 to 80% RH

Dimensions and weight :

Minimum dimensions (W x D x H): 16.74 x 11.97 x 5.87 in 1 
Maximum dimensions (W x D x H): 16.73 x 20.44 x 9.79 in (with Input & Output Tray/Extension extended) 1 
Weight: 7.55 lb
Package weight : 4.48 kg

What's included :

What's in the box :
  • HP DeskJet 2130 All-in-One Printer
  • HP 63 Setup Black Ink Cartridge (~135 pages)
  • HP 63 Setup Tri-color Ink Cartridge (~100 pages)
  • Software CD
  • Setup Flyer
  • Power cord
  • Ink Caution Flyer
  • Print Guide.
Cable included : No, please purchase USB cable separately
Warranty : One-year limited hardware warranty; 24-hour, 7 days a week support