PageWide Pro 452dw Printer

High-performance printer with wireless technology delivers a low total cost of ownership, fast speeds and advanced security features. 2" monochrome graphic display (MGD) lets you quickly navigate through the menu options for easy operation. Cost-efficient design uses high-yield cartridges to let you print more and replace cartridges less often. PageWide technology provides reliable performance for demanding offices to minimize downtime and maximize efficiency. Help keep your printer secure, from boot up to shutdown, with secure boot and secure code integrity validation. Auto duplex printing lets you print on both sides of pages to minimize paper usage. Printer also features a 512MB memory capacity, 500-sheet input tray, 50-sheet multipurpose tray, up to 55 pages-per-minute print speed, NFC touch-to-print and more.

Manufacturer Part Number
D3Q16A
EAN/UPC
0889296706274,889296706274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: Normal: Up to 40 ppm
Print speed color:: Normal:Up to 40 ppm
First page out (ready): Black: As fast as 6.5 sec
Color: As fast as 7 sec
Print quality black (best) :

  • Up to 1200 x 1200 optimised dpi from 600 x 600 input dpi (on unspecified plain paper, HP Premium Inkjet Presentation Paper Matte, and HP Inkjet Brochure Paper Matte)
Print quality color (best) :
  • Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on HP Advanced Photo Papers)
Duty cycle (monthly, A4): Up to 50,000 pages 2 
Recommended monthly page volume: 750 to 4500 3 
Print technology :
  • HP PageWide Technology with pigmented inks
Print languages : HP PCLXL (PCL6), native PDF, HP Postscript Level 3 emulation
Display :
  • 2.0" MGD (Monochrome Graphic Display)
Replacement cartridges:
  • HP 972A Black Original PageWide Cartridge (~3500 pages)
  • HP 972A Cyan Original PageWide Cartridge
  • HP 972A Magenta Original PageWide Cartridge
  • HP 972A Yellow Original PageWide Cartridge (CMY composite ~3000 pages)
  • HP 972X High Yield Black Original PageWide Cartridge (~10,000 pages)
  • HP 972X High Yield Cyan Original PageWide Cartridge
  • HP 972X High Yield Magenta Original PageWide Cartridge
  • HP 972X High Yield Yellow Original PageWide Cartridge (CMY composite ~7000 pages)

Connectivity :

HP ePrint capability : Yes
Mobile printing capability: HP ePrint, HP Mobile Apps, Google Cloud Print v2, Apple AirPrint™, Mopria-certified, Android Plug-in, Windows 8/10, Windows 10 Mobile, Chromebook
Wireless capability :
  • Yes
Connectivity, standard :
  • 1 Hi-Speed USB 2.0 Host
  • 1 Hi-Speed USB 2.0 Device
  • 1 Ethernet 10/100 Base-TX network
  • 802.11 b/g/n Station
  • 802.11 b/g Access Point
Connectivity, optional :
  • Support the following external Jetdirect servers
  • Print only: HP Jetdirect en1700 External Print Server (J7988G), HP Jetdirect en3700 Fast-Ethernet External Print Server for Network Capable Hi-Speed USB 2.0 & 3.0 Peripherals (J7942G), HP Jetdirect ew2400 802.11b/g wireless and Fast Ethernet external print server (USB 2.0, 10/100Base-TX, 802.11b/g) (J7951G), HP Jetdirect ew2500 802.11b/g Wireless Print Server (J8021A)
  • Other supported accessories: Apple AirPort Express, Apple AirPort Extreme, Apple Airport TimeCapsule
  • Wireless Direct
Network ready : Standard (built-in Ethernet, WiFi 802.11b/g/n)
Minimum system requirements:
  • Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Apple® OS X Yosemite, OS X Mavericks, OS X Mountain Lion
  • 1 GB HD
  • Internet required
  • USB
Compatible operating systems: Windows 10, Windows 8, Windows 7, Mac OS X v10.6, Mac OS X Lion, Mac OS X Mountain Lion, Linux (hplip.net)

Memory specifications :

Memory, standard : 512 MB
Maximum memory: 512 MB

Paper handlingPaper handling :Paper handling input, standard :
  • 500-sheet input tray
  • 50-sheet multi-purpose tray
Paper handling input, optional: Optional 500 sheet tray
Paper handling output, standard :
  • 300-sheet face-down output bin
Output capacity : Up to 300 sheets
Duplex printing : Automatic (standard)
Media sizes supported : Tray 1: Letter, oficio, legal, statement, executive, 3 x 5 in, 4 x 6 in, 5 x 7 in, 5 x 8 in, envelopes (No. 10, Monarch); Tray 2: Letter, statement, executive, envelopes (No. 10); Tray 3: Letter, oficio, legal, statement, executive
Media sizes, custom : Tray 1: 3 x 5 in to 8.5 x 14 in; Tray 2: 4.0 x 8.3 in to 8.5 x 11.7 in; Optional Tray 3: 4.0 x 8.3 in to 8.5 x 14 in
Media types : Plain paper (light, intermediate, mid-weight, heavy, extra heavy, prepunched, recycled, bond, other inkjet plain paper), photo (glossy, gloss, soft gloss, satin, matte, other inkjet photo), envelopes, labels, cards, specialty papers (glossy brochure, matte brochure, tri-fold brochure, Hagaki, greeting cards, other inkjet specialty paper)
Media weight, supported : Tray 1: 16 to 32 lb (plain paper); 33 to 80 lb (photo); 20 to 24 lb (envelope); 32 to 48 lb (brochure); 90 to 110 lb (card); Tray 2: 16 to 32 lb (plain paper); 33 to 66 lb (photo); 20 to 24 lb (envelope); 32 to 48 lb (brochure); 90 to 110 lb (card); Tray 3: 16 to 32 lb (plain paper); 33 to 66 lb (photo); 32 to 48 lb (brochure); 90 to 110 lb (card)

Power and operating requirements :

Power : Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power consumption: 100 watts (Maximum), 70 watts average (Printing), 9.5 watts (Ready), 4.5 watts (Sleep), 0.95 watts (Auto-Off), 0.2 watts (Manual-Off)

Dimensions and weight :

Minimum dimensions (W x D x H): 20.9 x 16 x 14.9 in
Maximum dimensions (W x D x H): 31.6 x 27.3 x 14.9 in
Weight: 36.10 lb
Package dimensions (W x D x H) : 600 x 495 x 477 mm
Package weight : 20.15 kg