PURELL Jelly Wraps hang anywhere. Clip easily to a backpack, key ring, purse or belt so you can have hand sanitizer anywhere you go. Each Jelly Wrap contains instant hand sanitizer that kills 99.99 percent of most common germs that may cause illness. This alcohol-based hand sanitizer works in as little as 15 seconds with no water or towels needed. It provides unprecedented germ kill while soothing hands and maintaining skin health. PURELL Advanced is enhanced with four different skin-conditioning agents that help maintain skin health - skin moisture - and improves overall skin feel.
Note:
SKU
3900-36-WRP
Size
1 fl oz
Case Pack
36
Case Weight
3.884 lbs
Overall Case Dimensions
8.38 h x 5.75 w x 8.75 d
Overall Unit Dimensions
5.4 h x 1.6 w x 1.25 l
Case Cu. Ft.
0.244 Inches
Cases Per Layer
34
Cases Per Pallet
204
Layers Per Pallet
6
Product Type Packaging
Bottles
Store Below
110°F (43°C)
Country of Manufacture
United States
UPC (Each)
073852027044
Case UPC (GTIN)
10073852027041