Inkjet all-in-one printer offers distinguished performance and remarkable quality to print beautiful, borderless photos and crisp documents up to 8-1/2" x 11". Built-in wireless technology allows you to print and scan using your Wi-Fi enabled computer from virtually anywhere in the office. AirPrint lets you quickly print from your compatible mobile device without installing any additional drivers. 2-1/2" LCD conveniently displays a preview of your images before you print and offers an easier way to navigate through the options. Individual ink tank system separates each tank to let you replace only the color that runs out. Auto two-sided printing prints on both sides of the paper to help reduce paper usage and costs. Auto power feature automatically turns on the printer whenever you send a photo or document to be printed to minimize energy consumption. Full HD movie print software helps you turn your favorite HD movie clips into beautiful prints.
Note:
Printer
Print Speed (up to)
4 x 6 Borderless Photo: Approx. 41 seconds4,5
Black:ESAT (Black): Approx. 12.6 ipm
Color:ESAT (Color): Approx 9.0 ipm
Number of Nozzles
Color: 3,072 / Pigment Black: 1,024 / Total: 4,096
Picoliter Size (color)
2 and 5
Print Resolution (Up to)
Color:Up to 4800 x 1200 dpi7
Black:Up to 600 x 600 dpi7
Ink Compatibility
PGI-270 Pigment Black XL
CLI-271 Cyan XL
CLI-271 Magenta XL
CLI-271 Yellow XL
CLI-271 Black XL
PGI-270 Pigment Black
CLI-271 Cyan
CLI-271 Magenta
CLI-271 Yellow
CLI-271 Black
Paper Sizes
4 x 6, 5 x 7, 8 x 10, Letter, Legal, U.S. #10 Envelopes
Paper Compatibility
Plain: Plain Paper, Canon High Resolution Paper
Super High Gloss: Photo Paper Pro Platinum
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Envelope: U.S. #10 Envelope
Printer Features
AirPrint10, Auto 2-Sided Printing, Auto Photo Fix II, Borderless Printing15, Document Printing, Easy PhotoPrint+16, Full HD Movie Print9, Special Filters, Google Cloud Print11, My Image Garden8, Mopria Device Printing12, Photo Printing, Canon PRINT app2, PIXMA Cloud Link14, Red-Eye Correction, Image Cropping, Quiet Mode, Wireless PictBridge13, Wireless Printing1
Output Tray Capacity
100 Sheets Plain Paper -OR- 20 Sheets of 4x6 Photo Paper
CopierCopy Speed (up to)
FCOT(Color): Approx. 20 seconds4
Copy Features
4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Preset Copy Ratios, Two-sided Copy
ScannerScanning Element
Contact Image Sensor (CIS)
Max. Resolutions
Optical:1200 x 2400 dpi6
Interpolated:19,200 x 19,200 dpi6
Scanner Features
Auto Scan Mode17, Network Scan, Push Scan, Wireless Scanning
Color Depth
48-bit internal/24-bit external
Max. Document Size
8.5 x 11.7
GeneralOther Features
2.5 LCD, 5-Color Ink System, CREATIVE PARK PREMIUM18, Auto Power On/Off, Quiet Mode, Canon PRINT app2, PIXMA Cloud Link14, QuickStart
OS Compatibility
Windows:19 Windows® 10, Windows® 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows XP SP3 32-bit
Mac:20 Mac OS® X v10.7.5 - 10.10
Standard Interface
Hi-Speed USB
PictBridge (Wireless LAN)13
Wireless LAN (IEEE 802.11b/g/n)1
Software Included
PIXMA MG5720 Printer Driver
Scan Utility
Master Setup
My Printer (Windows Only)
Network Tool
My Image Garden8
Full HD Movie Print9, CREATIVE PARK PREMIUM18, Special Filters, Image Correction/Enhance, and
scanning are accessed through My Image Garden
Quick Menu
Dimension (W x D x H)
18.0 (W) x 14.6 (D) x 5.9 (H)
Weight
13.8 lbs.
Warranty
1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.23