Inkjet all-in-one printer works seamlessly with your mobile devices to make printing easy and convenient. Built-in wireless technology allows you to print and scan using your Wi-Fi enabled computer from virtually anywhere in the office. With the cloud printing function, you can print directly from your compatible mobile device using select online cloud services. Hybrid ink system expertly combines dye ink for vivid colors and black pigment ink for sharp text. Full-photolithography inkjet nozzle engineering (FINE) produces ink droplets as small as 2pl for detailed, high-resolution prints. Auto power feature automatically turns on the printer whenever you send a photo or document to be printed to minimize energy consumption. Special filters let you have fun with your images by adding new effects, such as Fish Eye, Miniature, Toy Camera, Soft Focus and Blur Background before you print. Full HD movie print software helps you turn your favorite HD movie clips into beautiful prints.
Note:
Printer
Print Speed (up to)
Black:ESAT: Approx. 8.0 ipm1
Color:ESAT: Approx. 4.0 ipm1
Number of Nozzles
Color: 960 / Pigment Black: 320 / Total: 1,280
Picoliter Size (color)
2 and 5
Print Resolution (Up to)
Color:Up to 4800 x 600 dpi2
Black:Up to 600 x 600 dpi2
Ink Compatibility
PG-245 Pigment Black
CL-246 Color Ink
245XL/246XL/GP-601 Combo Pack
Paper Sizes
4 x 6, 5 x 7, Letter, Legal, U.S. #10 Envelopes
Paper Compatibility
Plain: Plain Paper;
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Envelope: U.S. #10 Envelope;
Printer Features
CREATIVE PARK PREMIUM,10 Easy-PhotoPrint+,11 Document Printing, Full HD Movie Print,4 Special Filters, Google Cloud Print,8 My Image Garden,3 PIXMA Printing Solutions,6 Quiet Mode, Auto Power On, Wireless PictBridge,7 Wireless Printing5
CopierCopy Speed (up to)
FCOT(Color): Approx. 31 seconds1
Copy Features
Standard Copy
ScannerScanner Type
Flatbed
Scanning Element
Contact Image Sensor (CIS)
Max. Resolutions
Optical:600 x 1200 dpi13
Interpolated:19,200 x 19,200 dpi13
Scanner Features
Auto Scan Mode12
Color Depth
48-bit Input / 24-bit Output
Max. Document Size
8.5 x 11.7
GeneralOther Features
Hybrid Ink System, 4-Color Cartridge System, CREATIVE PARK PREMIUM,10 Rated EPEAT Silver, Auto Power On, Dual Color Gamut Processing Technology, Quiet Mode, PIXMA Printing Solutions6
OS Compatibility
Windows:14Windows® 8, Windows 8.1
Windows 7, Windows 7 SP1
Windows Vista SP1, Vista SP2
Windows XP SP3 32-bit
Mac:15Mac OS®; X v10.6.8 - 10.9
Mobile Operating Systems: iOS®, Android, Windows RT
Standard Interface
Wireless LAN (IEEE 802.11b/g/n)5Hi-Speed USBPictBridge (Wireless LAN)7
Dimension (W x D x H)
16.8 (W) x 12.1 (D) x 5.8 (H)
Weight
7.6 lbs
Warranty
1-Year limited warranty with InstantExchange program. 1-Year toll-free technical phone support16