
CyberPower BPSE240V47AOA external battery module significantly extends runtime when used with a compatible CyberPower UPS. With rugged, industrial-grade metal construction, it can be installed even in demanding environments.
Note:
General
Nominal Output Voltage (Vdc) 240
Rated Output Current (A) 47
Battery
Battery Quantity (pcs) 40
Single Battery Voltage (V) 12
Single Battery Capacity (AH) 9
Built-in ChargerNo
Typical Recharge Time (Hours) 5
User ReplaceableNo
Expansion Ready (Daisy-chain)Yes
Physical
Form FactorTower
Enclosure ConstructionMetal
ColorBlack
Physical Size
Dimensions (WxHxD) (in.)10.24 x 28.27 x 21.65
Dimensions (WxHxD) (mm.)260 x 718 x 550
Weight (lbs.)255.7
Weight (kg.)116
Shipping Dimensions
Dimensions (WxHxD) (in.)16.85 x 38.19 x 28.35
Dimensions (WxHxD) (mm.)428 x 970 x 720
Weight (lbs.)277.8
Weight (kg.)126
Environmental
Operating Temperature (°F)32 ~ 104
Operating Temperature (°C)0 ~ 40
Operating Relative Humidity (Non-condensing) (%) 0 ~ 90
Operating Elevation (feet/meters) 0-5,000 feet (0-1,500 meters)
Storage Temperature (°F)-4 ~ 104
Storage Temperature (°C)-20 ~ 40
Storage Relative Humidity (Non-condensing) (%) 0 ~ 90
Storage Elevation (feet/meters) 0-5,000 feet (0-1,500 meters)
Certifications
Certifications: CE
RoHS: Yes