
The CyberPower’s BPSE240V47A Battery Pack significantly extends runtime during power outages for Smart App Online OLS6000EXL/ OLS10000EXL models.
The BPSE240V47A external battery pack houses forty (40) 12V/7Ah batteries, connected serially in two (2) strings of twenty (20) batteries. It is designed to match the Smart App Online OLS6000EXL/ OLS10000EXL models and deployed in tower configuration which can be added up to 4 battery packs for your maximum flexibility.
Note:
Model: BPSE240V47A
Voltage: 240VDC
Amperage: 47A
Physical
Dimensions (H x W x D) (mm): 718 x 260 x 550
Weight(kg): 105
Battery
Sealed Maintenance Free Lead Acid Battery: (40) 12V / 7AH
Interface: PP45
Typical Recharge Time: Depends on external batteries
Environmental
Operating Temperature: 32 ~ 104 ° F (0 ~ 40 ° C)
Humidity: 0~90% Non-Condensing