ZenBeam E1 Projector

A TV-sized screen in your pocket

  • 150-lumen output with WVGA (854x480) resolution that automatically accepts FullHD 1080p sources
  • Projects visuals ranging up to 120 inches
  • Built-in 6,000mAh battery provides up to 5 hours of projection time and doubles as a power bank for mobile devices.
  • Project content from mobile devices, media streamers, and gaming consoles via HDMI/MHL
  • Quick, easy setup with instant on/off capabilities, auto keystone correction and ASUS SonicMaster speaker

Manufacturer Part Number
E1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Display Technology: 0.2" DLP®
Light Source: R/G/B LED
Light Source Life (max): 30000 hours
True Resolution (native): WVGA(854x480)
Light Output (max): 150 lumens 
Contrast Ratio: 3500:1 
Color Saturation :100%(NTSC)
Display Colors :16.7M

Projection Lens

Throw Ratio: 1.4
Projection Distance: 0.5 ~3.7 meters
Projection/Screen Size: 16 ~120 inchs
Projection Offset: 100%
Zoom Ratio: Fixed

Video Feature

Keystone adjustment: Digital (Up to +/- 40 degree)
Auto Keystone: Yes
Aspect Ratio: Auto/4:3 /16:9
Projector Placement: Front Table/Front Ceiling/Rear Table/Rear Ceiling

Audio Features: Built-in Speaker: 2 W x 1

Power

Power Consumption:
Power On Mode: ≤24 W
Standby Mode: <0.5 W
Internal Battery: 5 V, 6000 mAh, Battery life: 5 hours @ 50 lumens *1

Noise Level: 30 dB(Standard mode)/ 28 dB (Theater mode)

Interface

Signal Input : HDMI, MHL
Audio Output : Earphone out
USB Port : 1 x Type A port, *2

Mechanical Design

Chassis Colors: Silver
On-machine Buttons: Yes, ()
Tripod Socket: Yes

Dimensions

Physical Dimension(WxHxD):110 x 29 x 83 mm 
Box Dimension (WxHxD):170 x 135 x 95mm

Weight

Net Weight (Esti.):307g
Gross Weight (Esti.):880g

Operation Temperature: 0~40℃ 
Operation Humidity: 20-90%
Accessories
  • Carrying Bag
  • HDMI cable
  • Power Adapter
  • Quick Start Guide
  • Warranty card
  • AC plug
Compliance and Standards: CB, CE,FCC,VCCI, CU, C-Tick, CCC, PSE,IEC62471,CECNote

*1. The battery has a lifespan and ages every time when it is charged and discharged. It will gradually loose its charging capability as it ages. 
*2. for power charge usage