AP120 Wireless Access Point

The WatchGuard® AP family of wireless access points provide secure, reliable, wireless communications while delivering high performance and broad coverage—a perfect combination of services to meet the needs of enterprise-level customers, small businesses, branch offices, campuses, and hotels alike.

Internal antennas, slim cases, minimalist labeling, and small LEDs, coupled with wall and ceiling mount options, make these devices ideal for low profile deployment scenarios. Power can be provided by any Power over Ethernet (PoE) power source or an AC adapter.

WatchGuard AP120 devices features concurrent 2x2 MIMO capability and a dual radio that supports 2.4GHz (802.11b/g/n) and 5GHz (11a/n/ac) to provide wireless clients with enhanced reliability and performance.

There are two ways you can manage your AP120 device:

WatchGuard Wi-Fi Cloud
A powerful cloud-based enterprise wireless management solution for AP configuration, security, and monitoring.

WatchGuard Firebox Gateway Wireless Controller
Local management, configuration, security, and monitoring of AP devices directly from your WatchGuard Firebox. The WatchGuard Firebox requires Fireware OS v11.11.2 or higher.

Manufacturer Part Number
WGA12703
EAN/UPC
0654522015525,654522015525
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

Radio Type and Frequency Band

  • 2.4GHz, 802.11b/g/n. Max data rate: 300 Mbps
  • 5GHz, 802.11a/n/ac. Max data rate: 866 Mbps

Antenna: Four integrated omnidirectional antennas

Ethernet interface:

  • 10/100/1000 Mbps Gigabit Ethernet
  • 802.3af PoE
  • PoE input voltage: 48V

Power Interface:

  • PoE: 
  • DC jack (12V DC input)

Dimensions: 200mm x 200mm x 36.5mm

Weight: 0.908 lb. (0.412 kg)