Wireless Presentation Gateway for Classrooms and Boardrooms

The ViewSonic ViewSync® 3 Wireless Presentation Gateway enables instant streaming of Full HD 1080p content from multiple devices to a single projector or display. Using the AutoProject™ Key (a USB dongle), users can wirelessly and conveniently plug-and-play from their own devices such as laptops, tablets, and smartphones. With support for up to 60 connected devices, the ViewSync 3 delivers a fully interactive group presentation experience ideal for classrooms and meeting rooms. For better organization of the lesson or meeting, a Moderator Mode provides a preview of the content on all connected devices. In addition, an Annotator Mode and USB back channel functions enable the host to interact and annotate directly on the display screen, as well as assume full mouse and keyboard control. With easy streaming and convenient features for controlling content from multiple devices, the ViewSync 3 is an ideal wireless group presentation gateway for classrooms and boardrooms.

Easy and Instant Projection with AutoProject Key

With the AutoProject Key USB dongle, enjoy quick and easy streaming of 1080p content with no wires and no cables. Instantly share content from laptops by simply plugging the AutoProject Key into a USB port.

Manage Content from Over 60 Connected Devices

Ideal for interactive seminars, lecture halls, or large meeting groups, this wireless presentation gateway allows for simultaneous connection to over 60 devices. A Moderator Mode enables a single person to preview, control, and moderate the content from these devices, and choose the information that is shared on the projector or display.

Concurrent Support for WiFi, Miracast, and DLNA

With support for 2.4GHz / 5GHz WiFi, Miracast screen mirroring, and DLNA media streaming, this wireless presentation gateway allows users to seamlessly connect and share data no matter their device.

Real-time Annotation and Screen Interaction

An Annotator Mode allows two users to simultaneously write and annotate on content displayed from Windows or Mac laptops. These annotations can be instantly saved and shared with the rest of the audience for simple, yet effective interaction.

Dual Band Wireless Support

This device offers a 2.4GHz and 5GHz dual band wireless transmission that smoothly streams multimedia content such as videos and images, without any delays. The 2.4GHz frequency is perfect for web browsing and presentations, while the wider bandwidth of 5GHz is perfect for streaming high-quality videos and games.

Manufacturer Part Number
VIEWSYNC3
EAN/UPC
0766907815214,766907815214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

KEY COMPONENT

Wireless Module: 2.4G/5G Dual-band

SYSTEM REQUIREMENT

WiFi Presentation: i5 2.4GHz or better

Operating System: Windows 7/8 (32/64 bit), Mac OSX 10.7 or above

Phone mirroring: Android 4.2 or better, Windows Phone 8.1

DLNA media streaming: ViewMedia APP

WIRELESS NETWORK

Band Frequency: 2.4GHz / 5GHz Dual Band

802.11a: 54/48/32/24/12/9/6 Mbps

802.11b: 11/5.5/2/1 Mbps

802.11g: 54/48/36/24/12/9/6 Mbps

802.11n (20MHz): MCSO-7, up to 72Mbps

802.11n (40MHz): MCSO-7, up to 150Mbps

WIRELESS ENCRYPTION

WPA/WPA2, WPA-PSK, WPA2-PSK

CONNECTOR

Video Output Analog: VGA 15-pin mini D-sub

Video Output Digital: HDMI 1.3 (with HDCP)

Audio Out: R/L RCA, SPDIF

LAN: RJ45

Wireless: 802.11a/b/g/n 2.4GHz / 5GHz

USB: Type A (PC-less slideshows)

POWER

Voltage: AC 100-240V (universal), 50/60 Hz, 5V/1A output

Consumption: 5W (typ.)

CONTROLS

Buttons: Power (top panel), Mode (side)

Remote: Web-based interface (192.168.59.254/remote)

OSD: Network, Audio, Video, System

(See user guide for full OSD functionality

OPERATING CONDITIONS

Temperature: 23–113ºF (-5–45ºC)

Humidity: 0–95% (non-condensing)

Altitude: 0–13,123 ft. (4,000 m)

DIMENSIONS

Physical: 7.5 x 1.3 x 4.0 in. / 191.5 x 32.3 x 102.6 mm (W X H X D)

Packaging: 9.5 x 2.5 x 8.5 in. / 242.2 x 86.9 x 216.4 mm

WEIGHT

Net: 0.43 lb. / 0.2 kg

Gross: 1.5 lb. / 0.7 kg

REGULATIONS

Safety/EMC: FCC-B, CE, ErP, RoHS

WiFi: FCC-ID, CE, R&TTE, NCC, EAC

RECYCLE / DISPOSAL

Please dispose of in accordance with local, state or federal law

WARRANTY

1-year limited on parts and labor