Video & Power 100ft / 30m BNC Cable

Integrated with DC Power Cable for CCTV Video Cameras with BNC Connectors / Double shielded with aluminum foil insulation / DC power cable (tear away) integrated with co-ax

Manufacturer Part Number
SW-CABLE100
EAN/UPC
0840236101832,840236101832
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SW-CABLE100

General

Cable Length: 100ft / 30m

Cable Connection:

BNC Male to Male
Power Male to Female

Adaptor: BNC Female to Female

Cable Impedance: 75 Ohms