DVR4-4600 - 4 Channel 1080p Digital Video Recorder & 2 x PRO-A855 Cameras

  • A state of the art surveillance system with 1080p full HD video resolution
  • Set & forget by recording continuously from 4 channels for 160 days+ onto a 1TB hard drive, even longer with motion detection
  • Seeing is believing with 2 x 1080p (2 Megapixel) HD Cameras
  • Add 2 more Swann PRO-A855 cameras for full 4 channel monitoring
  • Save time & have peace of mind by easily locating incident video, then transfer to external storage via USB or network
  • View live or playback video in high definition on your HDTV, LCD screen or monitor via HDMI connection or VGA port
  • Connect in minutes using SwannLink ‘Peer-to-Peer’ easy network connection software
  • Surveillance in the palm of your hand with live viewing on 3G/4G-enabled Smartphone & tablets including, iPhone, iPad, Android devices and more* using the free SwannView Link app

Manufacturer Part Number
SWDVK-446002-US
EAN/UPC
0840236112890,840236112890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

Video Inputs 4 Channels
Video Outputs HDMI, VGA
Display Resolution Up to 1080p

 Audio

Audio Input 1 RCA
Audio Output 1 RCA

 Recording

Compression Format H.264
Recording Modes Manual, Motion, Schedule
Recording Resolution Up to 1080p
Multi Tasking Recording / Playback / Network / Simultaneously
Recording Frame Rate Up to 15fps

 Hard Drive

HDD Included1TB
Hard Drive CapacityUp to 3TB SATA HDD

 Connection

Network Connection SwannLink ‘Peer-to-Peer’
Network Interface RJ45 Port x 1
USB Interface USB 2.0 x 2
 Software
Computer Operating Systems Windows, Mac OS
Internet Viewing SwannView Link
Handheld Device Supported iOS, Android 3G/4G Smartphones and tablets

 General

Operating Power DC 12V
Dimensions (WxDxH) 8.5" x 8.9" x 2.0" / 215 x 225 x 50mm

PRO-A855 Camera

 Video Video Quality 1080p
Viewing Angle 70°

 Night Vision

Night Vision Distance Up to 100ft / 30m
IR Cut Filters Yes

 General

Indoor / Outdoor Indoor or outdoor, IP67 rated
Operating Power DC 12V
Operation Temperature -4°F – 122°F / -20°C – 50°C
Body Construction Aluminium
Dimensions - Camera 2.6” x 7.1” x 2.6” / 66 x 180 x 66mm
Weight - Camera 0.8lbs / 363g