RB1290X6B UPS Battery Pack

The RB1290X6B UPS Replacement Battery Cartridge restores life to CyberPower UPS systems that have weak or completely depleted internal batteries. The RB1290X6B contains four 12V/9AH replacement batteries, certified to meet or exceed original manufacturer specifications. These leak-proof, sealed lead-acid batteries never require replacement fluid. The pre-assembled cartridge installs easily in your CyberPower UPS system and is shipped with reusable packaging which can be used for delivering expired batteries to a suitable recycling center. The RB1290X6B comes with instructions, recycling information, and an eighteen-month warranty.

UPS Compatibility
BP72V60ART2U

Sealed Lead-Acid Batteries
Supply high surge currents, provide robust power-to-weight ratios, and are cost-effective.

Maintenance-Free Battery Fluid
Never requires replacement.

Leak-Proof Casing
Protects the sealed lead-acid batteries and prolongs battery life.

User-Installable Cartridge
Allows for quick and convenient installation; each cartridge is pre-assembled.

Reusable Packaging
Provides for conveniently delivering expired batteries to a recycling center. After installing the new cartridge, place the old one in the reusable packaging.

OEM Certified
CyberPower batteries meet or exceed original manufacturer specifications.

Eighteen-Month Warranty
Covers defects in materials and workmanship in the product under normal use and conditions within eighteen months of the purchase date. See warranty for details.

Manufacturer Part Number
RB1290X6B
EAN/UPC
0649532614653,649532614653
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Battery Type: Sealed Lead-Acid
Battery Size: 12V/9Ah
User Replaceable: Yes
Number of Batteries: 6
Physical Dimensions - W×H×D (in): 8.2 × 2.6 × 19.0 inches
Weight (lbs): 34.0 lbs
Shipping Dimensions - W×H×D (in): 12.0 × 7.0 × 24.2 inches
Shipping Weight (lbs): 39.8 lbs
Environmental Operating Temperature: 32 – 104 °F (0 – 40 °C)
Operating Humidity: 0 – 90% (non-condensing)
Contents Package Includes: Battery Kit and Installation Guide
Compatibility UPS Models: BP72V60ART2U
Warranty Product Warranty: 18 Month Limited