Pavilion 32 32-inch Display

Take every moment, memory and movie night to new heights with a massive 32" diagonal display. The ultra-wide viewing angle and QHD resolution let you transform your content into a big, bold and beautifully immersive experience the whole family can share.

Supersize every family memory

Give your photos and videos a new level of detail with this brilliant 32" diagonal QHD display. And with its wide-viewing angle, the whole family gets a perfect view.

Bringing your world to life

Experience the creative difference of standard 100% sRGB color space with visuals that pop, and appear just as you saw them in real life.

Connectivity made easy

Connect to all your devices with dual HDMI and Display Port to get big screen visuals without unnecessary adapters. HDMI and Display Port cables included for your convenience.

Manufacturer Part Number
V1M69AA#ABA
EAN/UPC
0889894884978,889894884978
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native resolution
2560 x 1440 @ 60Hz
Contrast ratio
3000:1 static; 10000000:1 dynamic
Brightness
300 cd/m²
Pixel pitch
0.276 mm
Response time
7 ms gray to gray
Signal input connectors
2 HDMI (with HDCP support); DisplayPort 1.2 (with HDCP support)
Display Tilt & Swivel Range
Tilt: -5 to +21°
Dimensions (W X D X H)
29.1 x 7 x 20.6 in (with stand); 29.1 x 2.1 x 17.1 in (without stand)
Weight
21.56 lb (with stand); 18.04 lb (without stand)
Warranty
Limited 1 year warranty. Certain restrictions and exclusions apply.
What's in the box
AC power cord; DisplayPort cable; CD (includes U.G., warranty, drivers)