Ultra Durable VGA NVIDIA GeForce GTX 1070 Graphic Card

GIGABYTE G1 Gaming Series graphics cards are crafted for perfection in pursuit of the ultimate graphics experience for gaming enthusiasts. Based on the revolutionary NVIDIA® Pascal™ GPU architecture, G1 gaming graphics card brings you incredible gaming experience.

  • Pascal-powered graphics card give you superior performance and power efficiency
  • Support up to 8K display @60Hz
  • Outstanding performance for Virtual Reality gaming

Manufacturer Part Number
GV-N1070G1 GAMING-8GD
EAN/UPC
0889523006054,889523006054,4719331322199
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GeForce® GTX 1070
Core Clock: Boost: 1822 MHz/ Base: 1620 MHz in OC Mode
Boost: 1784 MHz/ Base: 1594 MHz in Gaming Mode
Memory Clock: 8008 MHz
Process Technology: 16 nm
Memory Size: 8 GB
Memory Bus: 256 bit
Card Bus: PCI-E 3.0 x 16
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.5
PCB Form: ATX
Digital max resolution: 7680x4320
Multi-view: 4
Card size: H=41 L=280 W=114 mm
Output: Dual-link DVI-D *1
HDMI-2.0b*1 (Max Resolution: 4096x2160 @60 Hz)
Display Port-1.4 *3 (Max Resolution: 7680x4320 @60 Hz)
Recommended PSU: 500W
Power Connectors: 8 pin*1