Z640 Workstation

Flexible, powerful, ready to work

HP Z640 Workstation

Redefine versatility and flexibility. Expand your capabilities with the HP Z640 Workstation, a system that lets you configure and reconfigure with ease to create your perfect solution. Then concentrate on your work, not your workstation, as you experience powerful performance, whisper-quiet computing, and tool-less access in a conveniently compact design. When every inch, watt, and decibel matter count on the HP Z640 Workstation.

HP Z640 Workstation

Power up.

Experience massive workstation power with support for 145W processors powering up to 36 cores in a dual Intel ® Xeon ® processor configuration. And take your productivity up a notch with the ability to do more thanks to professional graphics from NVIDIA and AMD and support of up to 8 displays on one system. The HP Z640 Workstation uses Z DNA to provide a high-end workstation experience at a mid-range price point.

Versatility redefined.

Build the perfect workstation for your needs. The HP Z640 Workstation, featuring Windows 8.1 or Linux, provides incredible expansion in a small footprint. Get the storage, performance, and freedom you need to create with up to 8 memory DIMMs, up to 4 internal hard drives, and built in USB and SATA ports. With the innovative HP Z Turbo Drive set a new performance curve as you revolutionize how you handle large files and reduce boot up, calculation, and graphics response time. And thanks to Thunderbolt ™ technology, you'll transfer data at lightning-fast speeds with the ability to connect to high-resolution displays and high-performance data devices over a single Thunderbolt ™ cable.

Created with you in mind.

Concentrate on your work using a workstation that is whisper quiet. The tool-free chassis of the HP Z640 boasts low acoustics, a single integrated Gb Ethernet, front and rear handles, and is 4U rack mountable—all in a conveniently compact design. And optimize your HP Z640 for peak performance with HP Performance Advisor , your own personal system engineer, which automatically configures your system with updated settings and drivers to help maximize performance.

Manufacturer Part Number
X2D59UT#ABA
EAN/UPC
0190780254332,190780254332
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor

Rackable tower

Operating System 1,2,3

Windows 10 Pro 64
Windows 10 Home 64
Windows 8.1 Pro 64
Windows 7 Professional 64
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Windows 7 Professional 64 (available through downgrade rights from Windows 8.1 Pro 64)
HP Installer Kit for Linux®

Processor Family

Intel® Xeon® ES-2699 v4 processor
Intel® Xeon® E5 2600 v4 processor
Intel® Xeon® E5 2600 v3 processor
Intel® Xeon® E5 1600 v4 processor
Intel® Xeon® E5 1600 v3 processor

Processors 4,5

Intel® Xeon® E5-2697 v4 (2.3 GHz, 45 MB cache, 18 cores, Intel® vPro™);
Intel® Xeon® E5-2695 v4 (2.1 GHz, 45 MB cache, 18 cores, Intel® vPro™);
Intel® Xeon® E5-2690 v4 (2.6 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2683 v4 (2.1 GHz, 40 MB cache, 16 cores, Intel® vPro™);
Intel® Xeon® E5-2680 v4 (2.4 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2667 v4 (3.2 GHz, 25 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2660 v4 (2 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2650 v4 (2.2 GHz, 30 MB cache, 12 cores, Intel® vPro™);
Intel® Xeon® E5-2643 v4 (3.4 GHz, 20 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2640 v4 (2.4 GHz, 25 MB cache, 10 cores, Intel® vPro™);
Intel® Xeon® E5-2637 v4 (3.5 GHz, 15 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-2630 v4 (2.2 GHz, 25 MB cache, 10 cores, Intel® vPro™);
Intel® Xeon® E5-2623 v4 (2.6 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-2620 v4 (2.1 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2609 v4 (1.7 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2603 v4 (1.7 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-1680 v4 (3.4 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1660 v4 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1650 v4 (3.6 GHz, 15 MB cache, 6 cores, Intel® vPro™)
Intel® Xeon® E5-1630 v4 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1620 v4 (3.5 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1607 v4 (3.1 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1603 v4 (2.8 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-2699 v3 (2.3 GHz, 45 MB cache, 18 cores, Intel® vPro™);
Intel® Xeon® E5-2697 v3 (2.6 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2695 v3 (2.3 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2690 v3 (2.6 GHz, 30 MB cache, 12 cores, Intel® vPro™);
Intel® Xeon® E5-2683 v3 (2.0 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2680 v3 (2.5 GHz, 30 MB cache, 12 cores, Intel® vPro™);
Intel® Xeon® E5-2670 v3 (2.3 GHz, 30 MB cache, 12 cores, Intel® vPro™);
Intel® Xeon® E5-2667 v3 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2660 v3 (2.6 GHz, 25 MB cache, 10 cores, Intel® vPro™);
Intel® Xeon® E5-2650 v3 (2.3 GHz, 25 MB cache, 10 cores, Intel® vPro™);
Intel® Xeon® E5-2643 v3 (3.4 GHz, 20 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2640 v3 (2.6 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2637 v3 (3.5 GHz, 15 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-2630 v3 (2.4 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2623 v3 (3.0 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-2620 v3 (2.4 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2609 v3 (1.9 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2603 v3 (1.6 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-1680 v3 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-1660 v3 (3.0 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-1650 v3 (3.5 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-1630 v3 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-1620 v3 (3.5 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-1607 v3 (3.1 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-1603 v3 (2.8 GHz, 10 MB cache, 4 cores, Intel® vPro™)

Chipset

Intel® C612

Memory 9

128 GB DDR4-2400 ECC Registered RAM
256 GB DDR4-2400 ECC Load-reduced RAM
4 DIMM (with 1 processor) and 8 DIMM (with 2 processors)
Transfer rates up to 2400 MT/s. Only registered and load-reduced ECC DIMMs are supported.

Drive Controllers

Integrated SATA 6.0 Gb/s;
LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional);
LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional);
Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, 5, and 10);
Factory integrated RAID available for PCIe SSDs (RAID 0 Data)

Internal Storage 6

300 GB up to 600 GB SAS (15000 rpm)
300 GB up to 1.2 TB SAS (10000 rpm)
500 GB up to 4 TB SATA (7200 rpm)
500 GB SATA SED (7200 rpm)
128 GB up to 1 TB SATA SSD
256 GB up to 512 GB SATA SED SSD
1 TB (8 GB cache) SATA SSHD
256 GB up to 512 GB HP Z Turbo Drive (PCIe SSD)
256 GB up to 1 TB HP Z Turbo Drive G2 (PCIe SSD)
512 GB (2 x 256 GB) up to 2 TB (4 x 512 GB) HP Z Turbo Quad Pro (PCIe SSD)

Optical Storage 7,8

Slim SATA DVD-ROM; Slim SATA SuperMulti DVD writer; Slim SATA BDXL Blu-ray writer

Additional Storage

15-in-1 media card reader (optional); HP DX115 Removable HDD Frame/Carrier (optional)

Available Graphics

Professional 2D: NVIDIA® NVS™ 310 (1 GB); NVIDIA® NVS™ 315 (1 GB); NVIDIA® NVS™ 510 (2 GB)

Entry 3D: NVIDIA® Quadro® K420 (2 GB); NVIDIA® Quadro® K620 (2 GB); AMD FirePro™ W2100 (2 GB)

Mid-range 3D: NVIDIA® Quadro® M2000 (4 GB); NVIDIA® Quadro® K2200 (4 GB); NVIDIA® Quadro® K1200 (4 GB); AMD FirePro™ W4300 (4 GB); AMD FirePro™ W5100 (4 GB)

High-end 3D: NVIDIA® Quadro® M6000 (24 GB); NVIDIA® Quadro® M6000 (12 GB); NVIDIA® Quadro® M5000 (8 GB); NVIDIA® Quadro® M4000 (8GB); AMD FirePro™ W7100 (8 GB)

High performance GPU computing: NVIDIA® Tesla® K40

I/O Controller

HP IEEE 1394b FireWire PCIe (optional) HP Thunderbolt™ 2 PCIe 1-port I/O Card (optional)

Audio

Integrated Realtek HD ALC221

Communications 10

Integrated Intel® I218LM PCIe GbE;Intel® I210-T1 PCIe GbE (optional);HP X540-T2 10 GbE Dual Port Adapter (optional);HP X520 10 GbE Dual Port Adapter (optional);HP 10 GbE SFP+SR Transceiver (optional);HP 361T PCIe dual-port gigabit (optional);Intel® 7260 802.11 a/b/g/n PCIe WLAN (optional);Intel® 8260 802.11 a/b/g/n/ac with BlueTooth® 4.2 PCIe NIC (optional)

Expansion Slots

2 PCIe Gen3 x16; 1 PCIe Gen3 x8 (open-ended); 1 PCIe Gen2 x4 (open-ended); 1 PCIe Gen2 x1 (open-ended); 1 PCI Open-ended connector allows a greater bandwidth card to be installed physically into a lower bandwidth connector/slot.

Ports and Connectors

Front: 4 USB 3.0; 1 microphone; 1 headset
Rear: 4 USB 3.0; 2 USB 2.0; 2 PS/2; 1 RJ-45; 1 audio line in; 1 audio line out
Internal: 1 USB 2.0; 1 USB 3.0

Drive Bays (Internal)

Two 3.5"

Drive Bays (External)

Two 5.25"; One slim ODD

Input Devices 11

HP PS/2 Keyboard; HP USB Keyboard; HP USB SmartCard Keyboard; HP Wireless Keyboard and Mouse; HP PS/2 Business Slim Keyboard; HP USB Business Slim Keyboard; HP Wireless Business Slim Keyboard; HP PS/2 Mouse; HP USB Optical Mouse; HP USB 1000 dpi Laser Mouse; HP USB Optical 3-Button Mouse; HP SpacePilot Pro 3D USB Intelligent Controller; 3Dconnexion CADMouse

Software 14,15

HP Performance Advisor; HP Remote Graphics Software (RGS); Cyberlink PowerDVD/Power2Go; Foxit PhantomPDF Express; Buy Office

Security 11

HP Solenoid Hood Lock & Hood Sensor; HP Business PC Security Lock Kit; TPM 1.2 certified

Power

925 W 90% efficient, active PFC

Dimensions (W x D x H)

6.75 x 18.3 x 17.5 in
17.5 x 46.48 x 44.45 cm

Weight

33.1 lb
15 kg
(Exact weight depends upon configuration.)

Environmental Specification 12

Low halogen

Energy Efficiency Compliance 11

ENERGY STAR® certified and EPEAT® registered configurations available

Compatible Displays

All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays

Warranty

Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Certain restrictions and exclusions apply.