Flexible, powerful, ready to work
HP Z640 Workstation
Redefine versatility and flexibility. Expand your capabilities with the HP Z640 Workstation, a system that lets you configure and reconfigure with ease to create your perfect solution. Then concentrate on your work, not your workstation, as you experience powerful performance, whisper-quiet computing, and tool-less access in a conveniently compact design. When every inch, watt, and decibel matter count on the HP Z640 Workstation.
HP Z640 Workstation
Power up.
Experience massive workstation power with support for 145W processors powering up to 36 cores in a dual Intel ® Xeon ® processor configuration. And take your productivity up a notch with the ability to do more thanks to professional graphics from NVIDIA and AMD and support of up to 8 displays on one system. The HP Z640 Workstation uses Z DNA to provide a high-end workstation experience at a mid-range price point.
Versatility redefined.
Build the perfect workstation for your needs. The HP Z640 Workstation, featuring Windows 8.1 or Linux, provides incredible expansion in a small footprint. Get the storage, performance, and freedom you need to create with up to 8 memory DIMMs, up to 4 internal hard drives, and built in USB and SATA ports. With the innovative HP Z Turbo Drive set a new performance curve as you revolutionize how you handle large files and reduce boot up, calculation, and graphics response time. And thanks to Thunderbolt ™ technology, you'll transfer data at lightning-fast speeds with the ability to connect to high-resolution displays and high-performance data devices over a single Thunderbolt ™ cable.
Created with you in mind.
Concentrate on your work using a workstation that is whisper quiet. The tool-free chassis of the HP Z640 boasts low acoustics, a single integrated Gb Ethernet, front and rear handles, and is 4U rack mountable—all in a conveniently compact design. And optimize your HP Z640 for peak performance with HP Performance Advisor , your own personal system engineer, which automatically configures your system with updated settings and drivers to help maximize performance.
Note:
Form Factor
Rackable tower
Operating System 1,2,3
Windows 10 Pro 64
Windows 10 Home 64
Windows 8.1 Pro 64
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Windows 7 Professional 64 (available through downgrade rights from Windows 8.1 Pro 64)
HP Installer Kit for Linux®
Processor Family
Intel® Xeon® E5 2600 v4 processor
Intel® Xeon® E5 2600 v3 processor
Intel® Xeon® E5 1600 v3 processor
Processors 4,5
Intel® Xeon® E5-2699 v4 (2.2 GHz, 55 MB cache, 22 cores, Intel® vPro™);
Intel® Xeon® E5-2697 v4 (2.3 GHz, 45 MB cache, 18 cores, Intel® vPro™);
Intel® Xeon® E5-2695 v4 (2.1 GHz, 45 MB cache, 18 cores, Intel® vPro™);
Intel® Xeon® E5-2690 v4 (2.6 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2683 v4 (2.1 GHz, 40 MB cache, 16 cores, Intel® vPro™);
Intel® Xeon® E5-2680 v4 (2.4 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2667 v4 (3.2 GHz, 25 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2660 v4 (2 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2650 v4 (2.2 GHz, 30 MB cache, 12 cores, Intel® vPro™);
Intel® Xeon® E5-2643 v4 (3.4 GHz, 20 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2640 v4 (2.4 GHz, 25 MB cache, 10 cores, Intel® vPro™);
Intel® Xeon® E5-2637 v4 (3.5 GHz, 15 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-2630 v4 (2.2 GHz, 25 MB cache, 10 cores, Intel® vPro™);
Intel® Xeon® E5-2623 v4 (2.6 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-2620 v4 (2.1 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2609 v4 (1.7 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2603 v4 (1.7 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2699 v3 (2.3 GHz, 45 MB cache, 18 cores, Intel® vPro™);
Intel® Xeon® E5-2697 v3 (2.6 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2695 v3 (2.3 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2690 v3 (2.6 GHz, 30 MB cache, 12 cores, Intel® vPro™);
Intel® Xeon® E5-2683 v3 (2.0 GHz, 35 MB cache, 14 cores, Intel® vPro™);
Intel® Xeon® E5-2680 v3 (2.5 GHz, 30 MB cache, 12 cores, Intel® vPro™);
Intel® Xeon® E5-2670 v3 (2.3 GHz, 30 MB cache, 12 cores, Intel® vPro™);
Intel® Xeon® E5-2667 v3 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2660 v3 (2.6 GHz, 25 MB cache, 10 cores, Intel® vPro™);
Intel® Xeon® E5-2650 v3 (2.3 GHz, 25 MB cache, 10 cores, Intel® vPro™);
Intel® Xeon® E5-2643 v3 (3.4 GHz, 20 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2640 v3 (2.6 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2637 v3 (3.5 GHz, 15 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-2630 v3 (2.4 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-2623 v3 (3.0 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-2620 v3 (2.4 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2609 v3 (1.9 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-2603 v3 (1.6 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-1680 v3 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-1660 v3 (3.0 GHz, 20 MB cache, 8 cores, Intel® vPro™);
Intel® Xeon® E5-1650 v3 (3.5 GHz, 15 MB cache, 6 cores, Intel® vPro™);
Intel® Xeon® E5-1630 v3 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-1620 v3 (3.5 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-1607 v3 (3.1 GHz, 10 MB cache, 4 cores, Intel® vPro™);
Intel® Xeon® E5-1603 v3 (2.8 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Chipset
Intel® C612
Memory 9
128 GB DDR4-2400 ECC Registered RAM
256 GB DDR4-2400 ECC Load-reduced RAM
4 DIMM (with 1 processor) and 8 DIMM (with 2 processors)
Transfer rates up to 2400 MT/s. Only registered and load-reduced ECC DIMMs are supported.
Internal Storage 6
300 GB up to 600 GB SAS (15000 rpm)
300 GB up to 1.2 TB SAS (10000 rpm)
500 GB up to 4 TB SATA (7200 rpm)
500 GB SATA SED (7200 rpm)
128 GB up to 1 TB SATA SSD
256 GB up to 512 GB SATA SED SSD
1 TB (8 GB cache) SATA SSHD
256 GB up to 512 GB HP Z Turbo Drive (PCIe SSD)
256 GB up to 1 TB HP Z Turbo Drive G2 (PCIe SSD)
512 GB (2 x 256 GB) up to 2 TB (4 x 512 GB) HP Z Turbo Quad Pro (PCIe SSD)
Optical Storage 7,8
Slim SATA DVD-ROM; Slim SATA SuperMulti DVD writer; Slim SATA BDXL Blu-ray writer
Additional Storage
15-in-1 media card reader (optional); HP DX115 Removable HDD Frame/Carrier (optional)
Available Graphics
Professional 2D: NVIDIA® NVS™ 310 (1 GB); NVIDIA® NVS™ 315 (1 GB); NVIDIA® NVS™ 510 (2 GB)
Entry 3D: NVIDIA® Quadro® K420 (2 GB); NVIDIA® Quadro® K620 (2 GB); AMD FirePro™ W2100 (2 GB)
Mid-range 3D: NVIDIA® Quadro® K2200 (4 GB); NVIDIA® Quadro® K1200 (4 GB); AMD FirePro™ W4300 (4 GB); AMD FirePro™ W5100 (4 GB)
High-end 3D: NVIDIA® Quadro® M5000 (8 GB); NVIDIA® Quadro® M4000 (4 GB); NVIDIA® Quadro® K4200 (4 GB); NVIDIA® Quadro® K5200 (8 GB); NVIDIA® Quadro® K6000 (12 GB); NVIDIA® Quadro® M6000 (12 GB); AMD FirePro™ W7100 (8 GB)
High performance GPU computing: NVIDIA® Tesla® K40
I/O Controller
HP IEEE 1394b FireWire PCIe (optional) HP Thunderbolt™ 2 PCIe 1-port I/O Card (optional)
Audio
Integrated Realtek HD ALC221
Communications 10
Integrated Intel® I218LM PCIe GbE;Intel® I210-T1 PCIe GbE (optional);HP X540-T2 10 GbE Dual Port Adapter (optional);HP X520 10 GbE Dual Port Adapter (optional);HP 10 GbE SFP+SR Transceiver (optional);HP 361T PCIe dual-port gigabit (optional);Intel® 7260 802.11 a/b/g/n PCIe WLAN (optional);Intel® 8260 802.11 a/b/g/n/ac with BlueTooth® 4.2 PCIe NIC (optional)
Expansion Slots
2 PCIe Gen3 x16; 1 PCIe Gen3 x8 (open-ended); 1 PCIe Gen2 x4 (open-ended); 1 PCIe Gen2 x1 (open-ended); 1 PCI Open-ended connector allows a greater bandwidth card to be installed physically into a lower bandwidth connector/slot.
Ports and Connectors
Front: 4 USB 3.0; 1 microphone; 1 headset
Rear: 4 USB 3.0; 2 USB 2.0; 2 PS/2; 1 RJ-45; 1 audio line in; 1 audio line out
Internal: 1 USB 2.0; 1 USB 3.0
Drive Bays (Internal)
Two 3.5"
Drive Bays (External)
Two 5.25"; One slim ODD
Input Devices 11
HP PS/2 Keyboard; HP USB Keyboard; HP USB SmartCard Keyboard; HP Wireless Keyboard and Mouse; HP PS/2 Business Slim Keyboard; HP USB Business Slim Keyboard; HP Wireless Business Slim Keyboard; HP PS/2 Mouse; HP USB Optical Mouse; HP USB 1000 dpi Laser Mouse; HP USB Optical 3-Button Mouse; HP SpacePilot Pro 3D USB Intelligent Controller; 3Dconnexion CADMouse
Software 14
HP Performance Advisor; HP Remote Graphics Software (RGS); Cyberlink PowerDVD/Power2Go; Foxit PhantomPDF Express; Buy Office
Security 11
HP Solenoid Hood Lock & Hood Sensor; HP Business PC Security Lock Kit; TPM 1.2 certified
Power
925 W 90% efficient, active PFC
Dimensions (H x W x D)
6.75 x 18.3 x 17.5 in
17.5 x 46.48 x 44.45 cm
Weight
33.1 lb
15 kg
(Exact weight depends upon configuration.)
Environmental Specification 12
Low halogen
Energy Efficiency Compliance 11
ENERGY STAR® certified and EPEAT® registered configurations available
Compatible Displays
All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays
Warranty
Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Certain restrictions and exclusions apply.