Z640 Workstation

Flexible, powerful, ready to work

HP Z640 Workstation

Redefine versatility and flexibility. Expand your capabilities with the HP Z640 Workstation, a system that lets you configure and reconfigure with ease to create your perfect solution. Then concentrate on your work, not your workstation, as you experience powerful performance, whisper-quiet computing, and tool-less access in a conveniently compact design. When every inch, watt, and decibel matter count on the HP Z640 Workstation.

HP Z640 Workstation

Power up.

Experience massive workstation power with support for 145W processors powering up to 36 cores in a dual Intel ® Xeon ® processor configuration. And take your productivity up a notch with the ability to do more thanks to professional graphics from NVIDIA and AMD and support of up to 8 displays on one system. The HP Z640 Workstation uses Z DNA to provide a high-end workstation experience at a mid-range price point.

Versatility redefined.

Build the perfect workstation for your needs. The HP Z640 Workstation, featuring Windows 8.1 or Linux, provides incredible expansion in a small footprint. Get the storage, performance, and freedom you need to create with up to 8 memory DIMMs, up to 4 internal hard drives, and built in USB and SATA ports. With the innovative HP Z Turbo Drive set a new performance curve as you revolutionize how you handle large files and reduce boot up, calculation, and graphics response time. And thanks to Thunderbolt ™ technology, you'll transfer data at lightning-fast speeds with the ability to connect to high-resolution displays and high-performance data devices over a single Thunderbolt ™ cable.

Created with you in mind.

Concentrate on your work using a workstation that is whisper quiet. The tool-free chassis of the HP Z640 boasts low acoustics, a single integrated Gb Ethernet, front and rear handles, and is 4U rack mountable—all in a conveniently compact design. And optimize your HP Z640 for peak performance with HP Performance Advisor , your own personal system engineer, which automatically configures your system with updated settings and drivers to help maximize performance.

Manufacturer Part Number
X2D60UT#ABA
EAN/UPC
0190780254356,190780254356
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system:

Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
(This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family :

  • Intel® Xeon® E5 1600 v4 processor

Processor :
  • Intel® Xeon® E5-1630 v4 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro™)

Number of processors : 1
Chipset : Intel® C612
Environmental :
  • Low halogen

Form factor : Tower

MemoryMemory :Memory, standard:
  • 8 GB DDR4-2400 registered SDRAM (2 x 4 GB)

Memory slots : 4 DIMM (with 1 processor) and 8 DIMM (with 2 processors)

StorageStorage : Internal drive bays : Two 3.5"
External drive bays : Two 5.25"; One slim ODD
Internal drive: 1 TB 7200 rpm SATA
Additional storage: 15-in-1 media card reader (optional); HP DX115 Removable HDD Frame/Carrier (optional)
Storage controller : Integrated SATA 6.0 Gb/s; LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional); LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional); Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, 5, and 10); Factory integrated RAID available for PCIe SSDs (RAID 0 Data)
Optical drive:
  • Slim SATA SuperMulti DVD writer


Display and graphicsDisplay and graphics :Compatible displays :
  • All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.


Expansion featuresExpansion features : Ports: Front:
4 USB 3.0
1 headset
1 microphone

Back:
4 USB 3.0
2 USB 2.0
2 PS/2
1 RJ-45
1 audio line in
1 audio line out

Internal:
1 USB 2.0
1 USB 3.0


Slots:
  • 2 PCIe Gen3 x16
  • 1 PCIe Gen3 x8 (open-ended)
  • 1 PCIe Gen2 x4 (open-ended)
  • 1 PCIe Gen2 x1 (open-ended)
  • 1 PCI
(Open-ended connector allows a greater bandwidth card to be installed physically into a lower bandwidth connector/slot.)

CommunicationsCommunications : Audio : Integrated Realtek HD ALC221

Power and operating requirementsPower and operating requirements :Power :
  • 925 W 90% efficient, active PFC


Dimensions and weightDimensions and weight : Dimensions (W x D x H): 17.5 x 46.48 x 44.45 cm (6.75 x 18.3 x 17.5 in)
Weight: 15 kg (33.1 lb)
(Exact weight depends upon configuration.)

What's includedWhat's included :Software :
  • Buy Office
  • CyberLink PowerDVD/Power2Go
  • HP Performance Advisor
  • Foxit PhantomPDF Express
  • HP Remote Graphics Software (RGS) 7.2

Keyboard : HP USB Keyboard
Pointing device :
  • HP USB Optical Mouse

Security management :
  • HP Solenoid Hood Lock & Hood Sensor
  • HP Business PC Security Lock Kit
  • TPM 1.2 certified
  • HP Keyed Cable Lock (optional)

Warranty :
  • Protected by HP Services, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limited warranty. Certain restrictions