Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Radios - 2.4 GHz 802.11b/g/n client access radio
- 5 GHz 802.1
- 1a/n/ac client access radio
- 2.4 GHz & 5 GHz dual-band WIDS/WIPS, spectrum analysis, & location analytics radio
- 2.4 GHz Bluetooth Low Energy (BLE) radio with Beacon and BLE scanning support
- Concurrent operation of all four radios
Supported frequency bands (country-specific restrictions apply):
- 2.412-2.484 GHz
- 5.150-5.250 GHz (UNII-1)
- 5.250-5.350 GHZ (UNII-2)
- 5.470-5.600, 5.660-5.725 GHz (UNII-2e)
- 5.725 -5.825 GHz (UNII-3)
Antenna
- Integrated omni-directional antennas (5.5 dBi gain @ 2.4 GHz, 6.2 dBi gain @ 5 GHz)
- Individual antenna elements for each radio
802.11ac Wave 2 and 802.11n Capabilities
- 4 x 4 multiple input, multiple output (MIMO) with four spatial streams
- SU-MIMO and MU-MIMO support
- Maximal ratio combining (MRC) & beamforming
- 20 and 40 MHz channels (802.11n); 20, 40, 80, and 160 MHz channels (802.11ac)
- Up to 256-QAM on both 2.4 GHz & 5 GHz bands
- Packet aggregation
Power
- Power over Ethernet: 37 - 57 V (802.3at required; functionality-restricted 802.3af mode supported)
- Alternative 12 V DC input
- Power consumption: 21W max (802.3at)
- Power over Ethernet injector and DC adapter sold separately
Interfaces
- 1x 100/1000/2.5G BASE-T Ethernet & 1x 10/100/1000 BASE-T Ethernet (RJ45)
- 1x DC power connector (5.5 mm x 2.5 mm, center positive)
Mounting
- All standard mounting hardware included
- Desktop, ceiling, and wall mount capable
- Ceiling tile rail (9/16, 15/16 or 1 ½” flush or recessed rails), assorted cable junction boxes
- Bubble level on mounting cradle for accurate horizontal wall mounting
Physical Security
- Two security screw options (included)
- Kensington lock hard point
- Concealed mount plate with anti-tamper cable bay
Environment
- Operating temperature: 32 °F to 104 °F (0 °C to 40 °C)
- Humidity: 5 to 95% non-condensing
Physical Dimensions
- 10.56” x 6.38” x 1.58” (268.2 mm x 162.0 mm x 38.8 mm), not including deskmount feet or mount plate
- Weight: 29.6 oz (840g)
Security
- Integrated Layer 7 firewall with mobile device policy management
- Real-time WIDS/WIPS with alerting and automatic rogue AP containment with Air Marshal
- Flexible guest access with device isolation
- VLAN tagging (802.1q) and tunneling with IPsec VPN
- PCI compliance reporting
- WEP, WPA, WPA2-PSK, WPA2-Enterprise with 802.1X
- EAP-TLS, EAP-TTLS, EAP-MSCHAPv2, EAP-SIM
- TKIP and AES encryption
- Enterprise Mobility Management (EMM) & Mobile Device Management (MDM) integration
- Cisco ISE integration for Guest access and BYOD Posturing
Quality of Service
- Advanced Power Save (U-APSD)
- WMM Access Categories with DSCP and 802.1p support
- Layer 7 application traffic identification and shaping
Mobility
- PMK, OKC, & 802.11r for fast Layer 2 roaming
- Distributed or centralized layer 3 roaming
Analytics
- Embedded location analytics reporting and device tracking
- Global L7 traffic analytics reporting per network, per device, & per application
Warranty
- Lifetime hardware warranty with advanced replacement included
Ordering Information
- MR53-HW: Meraki MR53 Cloud Managed 802.11ac AP
- MA-PWR-30W-XX: Meraki AC Adapter for MR Series (XX = US/EU/UK/AU)
- MA-INJ-5-XX: Meraki Multigigabit 802.3at Power over Ethernet Injector (XX = US/EU/UK/AU)
- Note: Meraki access point license required