RealPOS 25 POS Terminal

NCR delivers POS terminals designed to deliver a low total cost of ownership and provide years of dependable operation. One of NCR’s value POS terminals, the NCR RealPOS™ 25 offers a versatile design and high reliability.

Versatile design
With a slim all-in-one design, the NCR RealPOS 25 features flexible mounting options and can serve as a POS workstation or a multimedia kiosk.

High reliability
Engineered to provide years of dependable operation, the NCR RealPOS features a rugged enclosure, long-life LED display and fanless operation to increase reliability.

Superior value
With its flexible design and long lifespan the NCR RealPOS 25 delivers a low total cost of ownership.

Manufacturer Part Number
7610M83
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CHIPSET/PROCESSOR
• Intel® NM10 Express Chipset
• Intel Atom™ Processor D2550
(1.86GHz Dual Core)

MEMORY
• 2GB DDR3 

CONNECTIVITY
• USB ports:
- 4 total
- 2 PC USB (5V)
- 1 Powered USB (12V)
- 1 Powered USB (24V printer)
• Serial ports:
- 4 Powered RS-232 (selectable 0/5/12V)
- 3 external DB9
- 1 internal serial for 2x20 (standard)
or fourth external DB9 (optional)
• 1 DVI port
• 1 VGA port
• 1 cash drawer port
(supports 2 cash drawers)
• 10/100/1000 Ethernet LAN
• 1 PS/2 port (optional)

STORAGE MEDIA OPTIONS
• 250GB SATA Hard Disk Drive

CASHIER INTERFACE
• 15” resistive touchscreen
• High-brightness long-life LED LCD
• Stereo speakers
• LED status indicators

OPERATING SYSTEMS
• Windows 7


POWER MANAGEMENT
• 150W power supply (external)
• MEPS level V (87% efficient)
• ACPI 3.0

WEIGHT
• Terminal 12.6 lbs (5.7kg)
• Tabletop mount 3.6 lbs (1.6kg)
• Power supply 2.3 lbs (1.0kg)

DIMENSIONS
• Terminal only (W x D x H)
- 14.6” x 3.4” x 12.7”
(370mm x 86mm x 323mm)
• Terminal with tabletop mount
(W x D x H)
- 14.6” x 10.8” x 14.0”
(370mm x 272mm x 356mm)