3243L 32-inch Open-Frame Wide Viewing Angle Touchmonitor

The Elo Touch Solutions 3243L 32-inch full HD open-frame touchmonitor is available with a choice of two multi-touch touchscreen technologies, zero-bezel Projected Capacitive (PCAP) or IntelliTouch® Plus surface acoustic wave. The PCAP touchscreen offers a fast and extremely sensitive response similar to the experience on mobile devices and is compatible with Windows 7, Windows 8 and Windows10 operating systems with up to 10 touches recognized simultaneously.

IntelliTouch Plus surface acoustic wave dual-touch offers undistorted display clarity due to use of clear glass. State-of-the-art HD display technology is utilized including a high contrast/brightness LED-backlit LCD panel, extended color gamut with movie/ gaming/ photo modes, black level adjustment, and on-screen menu enhancements.

The 3243L touchmonitor is less than 2.3-inches (58mm) in total thickness. It also incorporates an LED-based LCD panel that reduces power consumption and heat enabling thinner and smaller kiosk designs for various applications in retail, hotels, gaming, transportation and other commercial uses. The touchscreen glass is tested with robust “ball-drop" requirements supporting applications in demanding public access environments.

The comprehensive range of features includes analog and digital interfaces, multi-lingual on-screen display (OSD), mounting VESA standard, mounting brackets, cabled remote on-screen display (OSD), and worldwide compliance.

Manufacturer Part Number
E326202
EAN/UPC
0834619009136,834619009136
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 3243L
Display: 32.0" diagonal
Active Display Area: IntelliTouch Plus: 700.4 x 394.85 mm (27.57 x 15.54 in)
Aspect Ratio: 16:9, active matrix TFT LCD
Useful Screen Area: Horizontal: 27.5" (698 mm) 
Vertical: 15.5" (393 mm)
Monitor Dimensions: IntelliTouch Plus: 736.4 x 443 x 57.2 mm (29.0 x 17.4 x 2.25 in)
Native (Optimal) Resolution: 1920 x 1080
Other Supported Resolutions: 640 x 480 at 60Hz
800 x 500 at 60Hz
800 x 600 at 56/60Hz
1024x768 at 60Hz
1280 x 720 at 60Hz
1280x960 at 60 Hz
1280x1024 at 60Hz
1360x768 at 60 Hz
1366x768 at 60 Hz
1440x900 at 60 Hz
1600x1200 at 60 Hz
1680x1050 at 60 Hz
1920x1080 at 60 Hz
Colors: 16.7 million
Brightness
(Typical): LCD Panel: 500 nits
with IntelliTouch Plus: 450 nits
Response Time - Total (Typical): 8 msec
Viewing Angle 
(Typical): Horizontal: 89° or 178° total
Vertical: 89° or 178° total
Contrast Ratio (typical): 3000:1
On-Screen Display (OSD): Accessible through switches on the OSD Control Remote accessory. Controls (side): Menu, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults, Video Source
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
RTC Settings: The clock/time and the monitor ON/OFF schedule can be changed within this menu. Daylight Saving time is adjusted for automatically and will change the current time by one hour to accommodate daylight savings time.

Power

Power Supply: Internal AC
Input Voltage: AC: 100-240 VAC, 50/60 Hz

Input Connector: AC: IEC 60320 C14
Power Consumption (Typical):Power Consumption (Typical at 120V at 60Hz):

  • For IntelliTouch Plus:
    • ON (monitor + AC/DC adapter): 47.4W
    • SLEEP (monitor + AC/DC adapter): 1.1W
    • OFF (monitor + AC/DC adapter): 0.1W

Power Consumption (Typical at 230V at 50Hz)::

  • For IntelliTouch Plus:
    • ON (monitor + AC/DC adapter): 47.1W
    • SLEEP (monitor + AC/DC adapter): 1.1W
    • OFF (monitor + AC/DC adapter): 0.1W

Input/Output (I/O)

Input Video Format: Analog VGA, HDCP-capable HDMI 1.3 (WW model only), DVI (Asian model only)
Input Video Signal Connector: Female DE-15 VGA, HDMI Type A Receptacle Connector (WW model only),
Female DVI-D Dual Link Connector (Asian model only)
Input Frequency: Horizontal: 31 – 75KHz
Vertical: 47-63 Hz

Dimensions

Shipping Box Dimensions 
(W x D x H): 39.05" x 11.65" x 26.45" (992 x 296 x 672 mm)

Weights

Weight:

IntelliTouch Plus:

Unpackaged: 26.7 lb (12.1 kg)
Packaged: 41.1 lb (18.6 kg)

Environmental

Temperature: Operating: 0°C to 40°C (32°F to 104°F) 
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity
(noncondensing): Operating: 20-80%
Storage: 10-90%

Other

Form Factor: Open-frame
Enclosure Color: Black
MTBF: 50,000 hours demonstrated
Mounting Options: 400mm x 200mm VESA mount
Side mounting brackets included