With a fast 40ppm print speed, plus scanning, copying, faxing, the MFCL5755DW is a valuable team member in a busy office. Designed for mid-sized workgroups with demanding print volumes who are looking for low cost printing and business reliability.
Convenient mobility features such as AirPrint and Google Cloud Print, recognise that today’s wireless working environment – whether in the office or on the road – demands more flexibility.
The MFCL5755DW ensures superior workflow with an up to 50-page automatic document feeder, support for different media sizes, high speed duplex scan, wired and wireless connectivity, and BSI/PaperPort. It also comes with a host of enterprise level security features.
Flexible paper handling options mean you can choose from 2x 250-sheet trays or 2x 520-sheet trays to scale paper capacity depending on business requirements.
Note:
Print Engine: Electrophotographic / Laser (single-pass)
Scanning Method: Dual CIS
Flatbed Scanner Size: Up to A4/LTR
Processor: Cortex-A9 : 800MHz
Back up Clock: Up to 60 hours
Warm up Time(From Sleep Mode): Less than 4.8 sec. at 73.4F / 50% (23?/ 50%)
Warm up Time(From Power ON): Less than 27 sec. at 73.4F / 50% (23?/ 50%)
Operating Environment Temperature: 10 - 32 degrees Centigrade / 50 - 90 degrees Fahrenheit
Operating Environment Humidity: 20 - 80 %
Storage Environment Temperature: 0 - 40 degrees Centigrade / 32 - 104 degrees Fahrenheit
Storage Environment Humidity: 35 - 85 %
Memory Standard Capacity: 256 MB
Memory Back Up: Yes
LCD Type: 3.7" TFT ColourLCD
(9.3cm/93.4mm)
LCD Dimension (W x L): 81.65 x 45.36mm
(3.21 x 1.79 inch)
FEP: N/A
LCD Back Light: Yes
Memory Security: N/A
Transmission Lock: N/A
Setting Lock: Yes
Secure Function Lock: Yes(Version.3.0)
(200 registerable users)
Active Directory Authentication
(User Authentication): Yes
(User authentication)
LDAP Authentication
(User Authentication): Yes
(User authentication)
Store Print Log: Print Log to Network
Paper Handling
Paper Input/Standard Tray: 250 sheets
Paper Input/MP Tray: 50 sheets
Envelope; 10 envelopes up to 10mm thick
Paper Input/Manual Feed Slot: N/A
Paper Input/Option Tray: 250 sheets (LT-5500) or 520 sheets (LT-6500) x 2 pcs
(Max. 1,040 sheets)
Paper Input/Option Tray - Tower Feed type: N/A
Paper Input/ADF: 50 sheets
Paper Output: 150 Sheets Face Down (80g/m2)
1 sheet face-up (straight paper path)
Paper Output/Optional output tray: N/A
Auto paper empty detection: N/A (Std tray)
Yes (Option LTs)
Auto paper low detection: N/A (Std tray)
N/A (Option LTs)
Paper Output Stack full sensor: N/A
Media Types/Standard Tray: Plain Paper, Letterhead, Coloured Paper, Thin Paper, Recycled Paper, Thick Paper
Media Types/MP Tray: Plain Paper, Letterhead, Coloured Paper, Thin Paper, Thick Paper, Thicker Paper, Recycled Paper, Bond, Label, Envelope, Env. Thin, Env.Thick
Media Types/Manual Feed Slot: N/A
Media Types/Optional Tray: Plain Paper, Letterhead, Coloured Paper, Thin Paper, Recycled Paper, Thick Paper
Media Types/Duplex: Plain Paper, Letterhead, Coloured Paper, Thin Paper, Recycled Paper
Media Types/ADF: Plain Paper, Recycled Paper
Media Weights/Standard Tray: 60 to 120g/m2
(16 to 32lb)
Media Weights/MP Tray: 60 to 200g/m2
(16 to 53lb)
Media Weights/Manual Feed Slot: N/A
Media Weights/Optional Tray: 60 to 120g/m2
(16 to 32lb)
Media Weights/Duplex: 60 to 105g/m2 (16 to 28lb)
Media Weights/ADF: 64 to 90 g/m2 (17 to 24 lb)
Media Sizes/Standard Tray: A4, Letter, A5, A5(Long Edge), A6, Executive, Legal, Folio, Mexico Legal, India Legal
Media Sizes/MP Tray: Width 76.2 to 215.9 mm, Length 127 to 355.6 mm, Length 127 to 355.6 mm
(Width 3" to 8.5", Length 5" to 14")
Envelope; COM-10, DL, C5, Monarch
Media Sizes/Manual Feed Slot: N/A
Media Sizes/Optional Tray: A4, Letter, A5, Executive, Legal, Folio, Mexico Legal, India Legal
Media Sizes/Duplex: A4, Letter, Legal, Folio, India Legal, Mexico Legal
Media Sizes/ADF: Width 105 to 215.9 mm, Length 147.3 to 355.6 mm
(Width 4.1" to 8.5", Length 5.8" to 14.0")
Interface
USB: Hi-Speed 2.0
Ethernet: 10Base-T/100Base-TX
Wireless LAN: IEEE 802.11b/g/n (Infrastructure Mode/Ad-hoc Mode)
IEEE 802.11g/n (Wi-Fi Direct)
Wi-Fi Direct: Yes
NFC: N/A
USB Host: Yes
USB Host ( for External IC Card Reader): N/A
External TAD: Yes
USB Cable included: N/A
Address Book / Telephone
Telephone Index (Search): Yes
LDAP: Yes
(by Download)
One-Touch Dial: N/A
Speed Dial: 300 locations
Group Dial: 20 groups
Figures of One-Touch & Speed Dial: Telephone number: 20 digits
Address: 255 bytes (ASCII 255 digits)
Registerable Number Of Characters: 16 characters
Handset: N/A
Chain Dialling: Yes
Automatic Redial: Yes
Speaker Volume: 3 steps + OFF
Beeper Volume: 3 steps + OFF
Ring Volume: 3 steps + OFF
Fax
Modem Speed: 33,600bps (Fax)
Transmission Speed(Mono): Approx. 2.5sec. (ITU-T Test Chart, Std resolution, JBIG)
ITU-T Group: Super G3
Coding Method: MH / MR / MMR / JBIG
Document Scanning Width: A4 (ADF): 208 mm, 8.19 inch
A4 (FB): 204 mm, 8.03 inch
LTR (ADF/FB): 208 mm, 8.19 inch
Colour FAX/Document(Send/Receive): N/A
Fax/Tel Switch: Yes
Super Fine: Yes
Grayscale: 8bit / 256 levels
Contrast: Auto/ Light/ Dark
Dual Access: Yes
Enhanced Remote Activate: Yes
Station ID: 20digits / 20characters
Remote Access: Yes
Fax Retrieval: Yes
Paging: N/A
Internet FAX (ITU T.37 simple mode): Download only
Internet FAX (ITU T.38): N/A
Sending: Resolution(horizontal×vertical): Standard 203x98dpi
Fine 203x196dpi
S. Fine 203x392dpi
Photo 203x196dpi
Sending: Delayed Timer: Up to 50
Sending: Batch Transmission: Yes
Sending: Quick-Scan(Memory transmission): Approx. 2.5 sec./page (A4 Standard Resolution)
Sending: Memory Transmission: Up to 500 pages (ITU-T Test Chart, Standard Resolution, JBIG)
Sending: ECM(Error Correction Mode): Yes
Sending: Error Re-Transmission: Yes
Sending: Broadcasting: 350 locations
Sending: Manual Broadcasting: 50 locations
Sending: Fax Forwarding: Yes
Sending: Fax Forwarding Broadcast: 299 locations
Sending: Dial Restriction: Yes
Sending: Cover page: Yes
Sending: Display FAX/Send: N/A
Sending: Duplex Fax Send: Yes
Receiving: Easy Receive/Fax Detect: Yes
Receiving: Polling Receiving: N/A
Receiving: Auto Reduction: Yes
Receiving: Out-of-Paper Reception: Up to 500 pages (ITU-T Test Chart, Standard Resolution, JBIG)
Receiving: Fax Rx Stamp: Yes
Receiving: Duplex Fax Receive: Yes
Receiving: Display FAX/Receive: Yes
Receiving: Anti-Junk Fax: N/A
List/Report: Activity Report/Journal Report: Up to 200
List/Report: Transmission Verification Report: Yes
List/Report: Help List: N/A
List/Report: Caller ID List: N/A
List/Report: Tel Index List(Numeric/Alphabetic): No / Yes
List/Report: System Setup (User Setting) List: Yes
List/Report: Network Configuration: Yes
List/Report: Order Form: N/A
List/Report: Scan Job e-mail report: Yes
Printer
Mono Print Speed (A4/Letter): Up to 40/42 ppm
(Quiet Mode: Up to 25/26 ppm)
Full Colour Print Speed (A4/Letter): N/A
Mono Duplex Print Speed (A4/Letter): 20/20 sides per minute
(10/10 sheets per minute)
Full Colour Duplex Print Speed (A4/Letter): N/A
FPOT(From Ready mode and standard tray): Less than 7.2 secs at 73.4F (23?) / 230V
FPOT(From Sleep mode and standard tray): Less than 12.0 secs at 73.4F (23?) / 230V
Resolution: Up to 1200 x 1200 dpi
Emulation: PCL6, BR-Script3, IBM Proprinter XL, Epson FX-850, PDF Version 1.7, XPS Version 1.0
Resident Fonts(PCL): 66 scalable fonts, 12 bitmap fonts, 13 bar codes*
*Code39?Interleaved 2 of 5?FIM (US-PostNet)?Post Net (US-PostNet)? EAN-8?EAN-13?UPC-A?UPC-E?Codabar?ISBN(EAN)?ISBN(UPC-E)?Code128 (set A, set B, set C)?EAN128 (set A, set B, set C)
Resident Fonts(BR-Script): 66 scalable fonts
N-up Printing: Windows (Host-Based) / Mac
Poster Printing: Windows
Header-Footer Printing: Windows (Host-Based)
Watermark Printing: Windows (Host-Based)
Secure Print: Windows / Mac
Auto Duplex Print: Yes
Print Paper Margin (upper, lower, left, right): 4.2, 4.2, 4.2, 4.2 mm
0.16, 0.16, 0.16, 0.16 inch
Quiet Mode: Yes
Carbon Copy function: Yes
Google Cloud Print: Google Cloud Print 2.0
*1 Not to list "Google Cloud Print 2.0" in a BIL document such an instruction and a carton.
*2 Not to shorten "GCP 2.0"
AirPrint: Yes
(Print & Scan)
Mopria: Yes
(Print)
Copy
Mono Copy Speed (A4/Letter): Up to 40/42 cpm
(Quiet Mode: Up to 25/26 cpm)
Full Colour Copy Speed (A4/Letter): N/A
FCOT(From Ready mode and standard tray): Less than 9.2 secs at 73.4F (23?) / 230V
FCOT(From Sleep mode and standard tray): Less than 11.2 secs at 73.4F (23?) / 230V
Multi Copy/Stack: Yes (Up to 99)
Multi Copy/Sort: Yes
Copy Margin (Same Size): 1:1±1.4%
Reduction/Enlargement(%): 25% - 400% in 1% increments
Halftone (Gray Scale) : 256 levels
Resolution: Print: Max. 1200 x 600dpi
Document Scanning Width: A4 (ADF/FB): 204 mm, 8.03 inch
LTR (ADF/FB): 210 mm, 8.27 inch
N in 1: Yes
Poster: N/A
Image Enhancement: N/A
Auto Duplex Copy: Yes
Scanner
Mono/Colour: Mono/Colour
Resolution From Glass(Optical): Max 1200 x 1200 dpi
Resolution From ADF(Optical): Max 600 x 600 dpi
Resolution (Interpolated): Max. 19,200 x 19,200 dpi
Scanning Speed (Mono/Colour)
Multiple sheets: 24/20 ipm
Duplex Scanning Speed (Mono/Colour)
Multiple sheets: 48/34 ipm
In accordance with ISO/IEC17991
Colour Depth (Input/Output): Colour Depth
48 bit colour Processing (Input)
24 bit colour Processing (Output)
Gray Scale
16bit colour Processing (Input)
8bit colour Processing (Output)
Document Scanning Width: A4 (ADF/FB): 204 mm, 8.03 inch
LTR (ADF/FB): 210 mm, 8.27 inch
Auto Deskew: Yes (ADF only)
Multi-page Scan to Single PDF files: Yes / Yes (CC4 only)
Base Colour Removal
(Firm/PC): Yes / Yes(CC2/CC4)
Blank Page Skip
(Firm/PC): Yes / Yes(CC2/CC4)
ID Scan
(Firm/PC): N/A / Yes(CC2/CC4)
1 to 2 Scan
(Firm/PC): N/A / Yes(CC2/CC4)
Scan to Sharepoint
(Firm/PC): Yes / Yes(CC4 only)
Scan to E-mail: Yes
Scan to Image: Yes
Scan to OCR: Yes
Scan to File: Yes
Scan to Email Server: Yes
(by Download)
Scan to FTP: Yes
Scan to SFTP: Yes
Scan to USB: Yes
Scan to Network: Windows only
Custom Scan Profile: N/A
Duplex Scan: Yes
Number of scan profile (scan to Network/FTP/SFTP/Sharepoint: Up to 25
Cloud Apps
(Brother original services): Yes
Web Connect
(Connect with 3rd party services): Yes
USB Host: Direct Print: PDF version1.7, JPEG, Exif+JPEG, PRN(created by own printer driver)
TIFF(scanned by Brother model), XPS version 1.0
Software
Windows(Host-Based): Windows XP Home Edition, XP Professional Edition, XP professional x64 Edition, Server 2003 (Network only), Server 2003 x64 Edition (Network only), Vista, Server 2008 (Network only), Server 2008 R2 (Network only), 7, 8, 8.1, 10, Server 2012(Network only), Server 2012 R2(Network only)
Windows(BR-Script3): PPD file for Windows XP Home Edition, XP Professional Edition, XP Professional x64 Edition, Server 2003 (Network only), Server 2003 x64 Edition (Network only), Vista, Server 2008 (Network only), Server 2008 R2 (Network only), 7, 8, 8.1, 10, Server 2012(Network only), Server 2012 R2(Network only)
Mac(Mac Printer Driver): Mac OS X
v10.8.5, 10.9.x, 10.10.x
(Download only)
Mac(BR-Script3): Mac OS X
v10.8.5, 10.9.x, 10.10.x
(Download only)
Linux(Linux Printer Driver): CUPS, LPD/LPRng (x86/x64 environment)
Universal Printer Driver (Windows): Yes
(BRScript / PCL)
Windows: TWAIN,
WIA for XP/Vista/Windows 7/Windows 8, 8.1, 10
SOFTWARE(Scanner Driver) Mac: TWAIN / ICA
SOFTWARE(Scanner Driver) Linux: SANE
SOFTWARE(Scanner Driver) ISIS Scanner Driver: Yes
(by Download)
SOFTWARE(Viewer): Windows: PaperPort 14 SE
(by Download)
SOFTWARE(Viewer): Mac: PageManager 9
(by Download)
SOFTWARE(Viewer): Linux: N/A
SOFTWARE(PC-FAX): Send: Windows, Mac (FaxShare Software by Brother)
Linux (LPR / CUPS PC-FAX Send Driver)
SOFTWARE(PC-FAX): Receive: Windows
SOFTWARE(PC-FAX): Protocol Compliance: Class 2 (for RX) for Windows
SOFTWARE(PC-FAX): PC-Fax Receive (Viewer application): Yes
SOFTWARE(Utilities): Control Center: Windows (Ver.4.0) / Mac (Ver.2.0)
SOFTWARE(Utilities): Remote Setup: Windows / Mac
SOFTWARE(Network Utilities): BRAdmin Light: Windows
(by Download)
SOFTWARE(Network Utilities): Web Based Management: Yes
(Recommend Windows Internet Explorer 8.0/10.0/11.0 (For Windows), Safari 8.0 (For Mac))
SOFTWARE(Network Utilities): BRAdmin Pro3: Windows
(by Download)
SOFTWARE(Network Utilities): Status Monitor: Yes
SOFTWARE(Network Utilities): Driver Deployment Wizard: Windows (Host-Based)
(by Download)
Network
NETWORK(Common): Fax to Server: Yes
(by Download)
NETWORK(Common): IP-Filter: IPv4
NETWORK(Common): Network PC-Fax: Yes
NETWORK(Common): E-mail Reports: Yes
NETWORK(Common): E-mail Notification: Yes
NETWORK(Common): Protocol(IPv4): ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3*, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP, IMAP4*
*When Internet FAX is downloaded.
NETWORK(Common): Protocol(IPv6): NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, POP3*, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan), IMAP4*
*When Internet FAX is downloaded.
Brother iPrint&Scan: print
scan
fax send
fax preview
copy preview
machine status
NETWORK(Wired): Node Type: NC-8900h type2
NETWORK(Wireless): Node Type: NC-8500w type2
NETWORK(Wireless): WLAN Setup Support Utility: WPS
NETWORK(Wireless): WLAN Application: Vertical Pairing
NETWORK(Wireless): Wireless Certification: Wi-Fi Certification Mark License (WPA™/WPA2™ - Enterprise, Personal),
Wi-Fi Protected Setup (WPS) Identifier Mark License,
Wi-Fi CERTIFIED Wi-Fi Direct
Network Security (Wired): APOP*, SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP, POP3*, IMAP4*), SNMP v3
802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec
*When Internet FAX is downloaded.
Network Security (Wireless): APOP*,
SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP, POP3*, IMAP4*), SNMP v3,
802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec
*When Internet FAX is downloaded.
Wireless Network Security: WEP 64/128 bit, WPA-PSK (TKIP/AES),
WPA2-PSK (AES)
Consumables
Inbox Toner Yield: Approx. 2,000 pages in accordance with ISO / IEC 19752
Standard Toner TN3415: Approx. 3,000 pages in accordance with ISO / IEC 19752
High Capacity Toner TN3425: Approx. 8,000 pages in accordance with ISO / IEC 19752
Drum Unit DR3415: Approx. 30,000 pages (1page/job)
Approx. 50,000 pages (3page/job)
Belt Unit: N/A
Belt Unit Name: N/A
Waste Toner Box: N/A
Waste Toner Box Name: N/A
Weight & Measures, Environmental
Carton Dimensions (WxDxH): 545 x 520 x 641 mm
(21.5 x 20.5 x 25.2)
Machine Dimensions (WxDxH): 435 x 427 x 486 mm
(17.1" x 16.8" x 19.1")
Weight w/ Carton: 19.8 lg / 43.7 lb
Weight w/o Carton, w/ toner/drum: 16.5 kg / 36.4 lb
Weight w/o Carton and toner/drum: 15.2 kg / 33.4 lb
Power Source: 220-240V
AC 50/60Hz
Power Consumption(Printing / Copying): Average: Approx. 645W / Approx. 645W
Power Consumption(Quiet Mode/Copying): Average: Approx. 390W
Power Consumption(Quiet Mode/Printing): Average: Approx. 390W
Power Consumption(Ready): Average: Approx. 34W
Power Consumption(Sleep): Average: Approx. 7.5W
Power Consumption(Deep Sleep): Average: Approx. 1.6W
Power Consumption(Power Off): Average: Approx. 0.04W
TEC value: 1.832 kWh/Week
Sleep Mode: Yes (0-50 min)
Sound Pressure Level(Printing): LpAm = 54 dB(A)
Sound Pressure Level(Ready): LpAm = Up to 35.0 dB(A)
Sound Pressure Level(Quiet Mode/Printing): LpAm = 52 dB(A)
Sound Power Level(Printing): LWAd = 6.67 B(A)
Sound Power Level(Ready): LWAd = Up to 4.80 B(A)
Sound Power Level(Quiet Mode/Printing): LWAd = 6.47 B(A)
Sound Power Level(Deep Sleep): Inaudible
Laser Notice: Class 1 Laser Product (IEC60825-1:2007)
Energy Star: Yes
Number of shortcut: 48
Option LT 250 sheets Weight: 2.8 kg / 6.2 lb
Option LT 250 sheets, Dimensions (WxDxH): 363 x 384 x 122 mm
(14.3" x 15.1" x 4.8")
Opption LT 520 sheets Weight: 3.9 kg / 8.5 lb
Opption LT 520 sheets, Dimensions (WxDxH): 363 x 384 x 152 mm
(14.3" x 15.1" x 6.0")
BSI: Ready
Duplex Scanning Speed (Mono/Colour) Single sheet: A4:2.08sec/2.98sec
LTR:1.96sec/2.81sec
*@100dpi
Scanning Speed (Mono/Colour) Single sheet: From FB
A4:1.78sec/2.53sec
LTR:1.68sec/2.38sec
*@100dpi
From ADF
A4:2.08sec/2.53sec
LTR:1.96sec/2.38sec
*@100dpi