Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Type: Dynamic / Closed-back
Speaker Unit Diameter: Φ11.4mm
Frequency Response: 20Hz - 20kHz
Sensitivity: 95 ± 4dB/mW
Impedance: 16 ± 15%Ω
Channel Balance: ≤ 3dB
Rated Input Power: 1mW
Maximum Input Power: 3mW
Plug and Pin: 3.5mm,L-shape
Cord Length: 1220 ± 20mm
Weight: 14.6 ± 5g
Remote Button Function:
Music :
‧1 click for play / pause
‧2 clicks for next track:
‧3 clicks for last track:
Incoming Call :
‧1 click for answer / hang up
Microphone
Type: Omnidirectional
Dimension: Φ4 × 1.5mm
Frequency Response: 100Hz - 10kHz
Sensitivity: -42 ± 4dB