Raise the playing field with the most advanced gaming graphics card ever created. Amped with the ZOTAC technologies, discover performance, power efficiency, and gaming experiences from the new NVIDIA Pascal™ architecture. This is the game changer.
Note:
GPU GeForce® GTX 1070
CUDA cores 1920
Video Memory 8GB GDDR5
Memory Bus 256-bit
Engine Clock
Base: 1632 MHz
Boost:1835 MHz
Memory Clock 8208 MHz
PCI Express 3.0
Display Outputs
3 x DisplayPort 1.4
HDMI 2.0b
DL-DVI
HDCP Support Yes
Multi Display Capability Quad Display
Recommended Power Supply 500W
Power Consumption TBD
Power Input Dual 8-pin
DirectX 12 API feature level 12_1
OpenGL 4.5
Cooling Triple Fan IceStorm
Slot Size 2.5 slots
SLI Yes, SLI HB Bridge Supported
Supported OS Windows 10 / 8 / 7
Card Length 325mm x 148mm
Accessories
2 x Dual 6-pin to 8-pin PCIe adapter
Driver Disk
User Manual