EliteBook Revolve 810 G3 Tablet (ENERGY STAR)

Work with the enterprise-class EliteBook built to adapt to your needs. The HP EliteBook Revolve 810 transforms to five usage modes all backed by Elite-class durability, performance, security, and manageability for work in the office or on the road.

Manufacturer Part Number
X9T90UT#ABA
EAN/UPC
0190780190722,190780190722
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choose from versions of Windows 10, Windows 8.1, Windows 7 Professional, or FreeDOS 2.0
  • 11.6-inch diagonal LED-backlit, ultra-slim, HD UWVA display (1366 x 768) with capacitive multi-touch screen
  • Industrial, business rugged HP DuraCase construction features a full magnesium alloy chassis, wear-resistant HP DuraFinish, and stainless steel hinges
  • Full-sized backlit , spill-resistant keyboard with bottom-case drain
  • Clickpad image sensor
  • Choice of Future 5th Gen Intel® Core™ processors with Turbo Boost Technology
  • Intel® vPro™ technology enables you to remotely monitor, diagnose, and repair PCs over the network, even if a system's OS is inoperable or it is powered off (vPro not available with Core i3-5010, Core i5-5200 or i7-5600)
  • Choice of up to 512 GB Solid State Drive or 256 GB SED Solid State Drive
  • Supports a broad range of wireless LAN and wireless WAN options, including 4G LTE, for connectivity on the go.
  • 6-cell polymer long life battery (44 WHr)
  • Integrated Intel® HD 5500 Graphics
  • Integrated 720p HD Webcam
  • DTS Studio Sound™ with integrated stereo speakers and dual microphone array
  • Security features including HP Client Security, Common Criteria Certified Discrete TPM 1.2 Embedded Security Chip, and security lock slot
  • Separate launch buttons for easy access to the following features: Windows, power, rotation lock, volume up and down
  • DisplayPort v1.2 for high resolution support
  • Optional HP UltraSlim docking station
  • Sensors include Gyroscope, Accelerometer, Compass, Ambient Light Sensor, Near Field Communication (NFC)
  • microSD slot