4-Port USB Wall Charger - International Travel - 34W/6.8A - Black

This 4-port charger lets you keep all of your mobile devices charged and ready to use, regardless of where you’re located. Whether you’re at home, in the office or travelling overseas, you can charge up to four devices at once.

A portable universal power adapter that’s perfect for international travel

The wall charger includes a universal power adapter, which lets you plug into any electrical socket almost anywhere in the world. No matter where you’re travelling to, you can rest assured that you can keep your mobile devices charged and ready to use.

Plus, its compact design makes the charger the perfect mobile accessory for storing in your carry-on luggage. The portable USB wall charger features a folding North American plug that tucks away nicely to fit inside your laptop bag or other carrying case. And, you can easily throw in the correct international plug for wherever you’re going, so that you’re all set to charge your device when you arrive at your destination.

Shared power output lets you charge up to four devices at once

The multi-port charger features Smart IC technology, which enables it to identify what type of device is connected to each port. By recognizing the attached device, the charger delivers the optimal charge that's specific to each device.

Plus, the charger can deliver 34 watts of power in total, sharing 6.8 amps of power between all four ports. This means that you can charge two tablets and two phones at the same time.

One charger for all of your mobile devices, compatible with most phones and tablets

The charger supports USB Battery Charging Specification 1.2, which ensures compatibility with a broad range of mobile devices, including the Apple iPhone and iPad, the Microsoft® Surface™ tablet, the Samsung Galaxy Tab™, Nexus™ phones and more.

Dedicated charging station - desktop adapter

Keep the charger at your desk and use it as a dedicated charging station for your mobile devices at home or in the office. Consolidating your USB devices onto a single multi-port USB charger offers a more efficient solution and saves space because you don’t need to use multiple wall outlets or power bars.

Protection for your devices - built-in safety measures

The USB charging station features built-in safety measures to ensure that all of your devices are protected against damage from overheating, overvoltage, overcurrent or short circuiting. If the 34-watt limit is exceeded, the power being sent to the connected devices will turn off and the charger will reset itself until the load is reduced to safe levels.

The USB4PACBK is backed by our 2-year warranty to ensure dependable performance.

Note: Some mobile devices, such as certain Samsung and BlackBerry® devices, use proprietary power connections which are not compatible with aftermarket chargers. Please consult the manufacturer's documentation to ensure compatibility with the USB4PACBK.

Manufacturer Part Number
USB4PACBK
EAN/UPC
0065030865845,065030865845
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications
Warranty
2 Years
Connector A
1 - NEMA 1-15 Power (North America)
Plug
Connector A
1 - BS 1363 Power (UK)
Plug
Connector A
1 - CEE 7/16 Power (Europlug)
Plug
Connector A
1 - AS/NZS 3112 Power (Australia)
Plug
Connector B
4 - USB A (4 pin)
Female
Input Current
0.9A
Input Voltage
100 ~ 240 AC
Output Current
6.8A
Output Voltage
5 DC
Color
Black
Product Weight
2.5 oz [70 g]
Shipping (Package) Weight
2.5 oz [70 g]
Included in Package
1 - 4-port USB wall charger
Included in Package
1 - Universal Power Adapter (NA/UK/EU/AUS)