DVI to HDMI Video Adapter with USB Power and Audio - 1080p

Connect an HDMI display or projector to your DVI-D computer, with audio and power provided over USB. This DVI to HDMI® adapter lets you connect your DVI laptop or desktop computer to an HDMI display or projector. The adapter works with any DVI output, but when you connect it to your Windows® computer, the adapter also supports native USB audio, allowing you to add your computer's audio to the HDMI output signal.

Hassle-free setup

The DVI to HDMI adapter is easy to use. The adapter features plug-and-play installation, so you won't need to load or download any special software, ensuring a fast and easy installation. The adapter also features a small footprint, ensuring it discreetly blends into your desktop setup, unlike bulky DVI adapter boxes that take up a lot of desk space.

If you want to transmit video only, you can just use the DVI connection. If you want to transmit audio as well as video, you can also plug in the USB connector. With no external power adapter needed, you have everything that you need in one compact solution.

Crystal-clear high-definition video

This adapter ensures that you're harnessing HD video quality from your DVI output, with support for resolutions up to 1080p. 

The DVI2HD is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
DVI2HD
EAN/UPC
0065030864121,065030864121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Adapter Style: Adapter
Audio: Yes
Chipset ID: LT8522EX - CM108AH
Converter Type: Active
Output Signal: HDMI

Performance
Audio Specifications: 2-channel stereo audio
Maximum Digital Resolutions: 1920 x 1080p at 60Hz
Supported Resolutions:
1920x1080 (1080p)
1680x1050 (WSXGA+)
1600x1200
1600x900
1440x900
1400x1050 (SXGA+)
1366x768
1360x768
1280x1024
1280x960
1280x800
1280x768 (WXGA)
1280x720p (720p)
1280x600
1152x864
1024x768
800x600 (SVGA)
640x480 (480p)
Wide Screen Supported: Yes

Connector(s)

Connector A: 1 - DVI-D (25 pin) Male Input
Connector B: 1 - HDMI (19 pin) Female Output

Environmental
Humidity: 40%-50%RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 55°C (14°F to 131°F)

Packaging Information
Shipping (Package) Weight: 0.3 lb [0.1 kg]

What's in the Box
Included in Package:
1 - DVI to HDMI adapter
1 - quick install guide