43" Class H7 Series 4K Smart TV

i’m ready to binge with you

I’m ready for some next-level bingeing. With four times more pixels (8.3 million) compared to standard high-definition TVs, the H7 series 4K smart TV gives you vivid colors, sharp lines, and bold contrast in every picture. “One-touch” hot keys give you fast access to your favorite movies and shows. Features award-winning sound integrated from dbx-tv®, and comes with 24 built-in apps.

Manufacturer Part Number
43H7C
EAN/UPC
0888143001241,888143001241
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Details

Product dimension (without stand)

38.2"W x 22.2"H x 3.4"D inches

Product dimension (with stand)

38.2"W x 23.9"H x 7.6"D inches

Weight (without stand)

22.1 pounds

Weight (with stand)

22.3 pounds

Display

Active screen size

43" class

Screen type

Flat

Type of TV

Smart TV

Yes

Picture Quality

Resolution type

4K

Screen resolution

3840 x 2160p

Local dimming

No

4K upscaling

Yes

Ultra Smooth Motion™

Yes

Audio

Audio output power (watts)

7W x 7W

Audio technologies

Supports Dolby Digital and dbx-tv®

Power

Power consumption

110W (max)

Standby consumption

0.5W

Power supply

AC 120V, 60Hz

Connectivity

Wireless built-in

Yes (2x2 Dual-Band | 802.11ac)

Ethernet

Yes (gigabit)

Airbridge® (Hisense-developed technology for content sharing between devices)

Yes (CAST)

Himedia® (Hisense-developed technology for playing digital content stored on a usb device or in the cloud)

Yes (DLNA)

Ports

HDMI

4

Ethernet (LAN)

1

USB

3

RF antenna

1

RCA composite video input

1 (shared with component)

L/R audio input for composite

1 (shared with component)

RCA component video input

1

L/R audio input for component

1

Digital audio output

1 Optical

Earphone/audio output

1

Certifications

Performance and compliance certifications

HDMI™, VESA®, Dolby® Digital Plus, dbx-tv®Total Technology™, FCC®, UL®

Other Features

Popular apps

Hisense Qview, Netflix, YouTube, Pandora, Amazon, Vudu, Facebook and many others

Web browser

Yes

On-screen display

English, Spanish and French

4K UHD upscaling

Yes

Noise reduction

Yes

Universal control capability for remote

Yes

Parental control

Yes

Closed caption

Yes

Sleep timer

Yes

Wall mountable

Yes, VESA 200 x 200

Warranty

4-year warranty

UPC code

888143001241