Signage Solutions D-Line Display

Chasing innovation
powered by Android

Amaze your guests with a smarter, faster, signage display. With integrated WiFi and capable of running Android apps, it's the next evolution in signage solutions.

Innovative solutions for any signage application

  • Android: A faster, richer, signage experience.
  • CMND: Take control of your displays
  • Integrated WiFi
Maximizing the impact of your message
  • Save and play content with internal memory
  • Connect and control your content via the cloud
  • Enhance your connectivity with an integrated mPCIe slot.
Care about you, your business and your audience
  • Keep your content up and running with FailOver
  • SmartPower for energy saving
  • Show clinical images consistently with D-image
  • Ensure your content is running with automatic screenshots

Manufacturer Part Number
65BDL4050D
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • Diagonal screen size: 65.5 inch / 166.37 cm
  • Panel resolution: 1920x1080p
  • Optimum resolution: 1920 x 1080 @ 60Hz
  • Brightness: 450 cd/m2
  • Contrast ratio (typical): 1100:1
  • Dynamic contrast ratio: 500,000:1
  • Aspect ratio: 16:9
  • Response time (typical): 12 ms
  • Pixel pitch: TBD
  • Display colors: 16.7 million
  • Viewing angle (H / V): 178 / 178 degree
  • Picture enhancement: 3/2 - 2/2 motion pull down,3D Combfilter, Motion compens. deinterlacing, 3D MA deinterlacing, Dynamic contrast enhancement,Progressive scan

Connectivity
  • Video input: DisplayPort (1.2), HDMI (x2), DVI-D,USB
  • Video output: DisplayPort, DVI-I
  • Audio input: 3.5 mm jack, Audio Left/Right (RCA)
  • Audio output: Audio Left/Right (RCA), External speaker connector
  • Other connections: mPCIe, micro SD, micro USB,USB power outlet (5 V. 2 amp)
  • External control: RJ45, RS232C (in/out) 2.5 mm jack, IR (in/out) 3.5 mm jack

Convenience
  • Memory: 16GB eMMC
  • Placement: Landscape, Portrait
  • Tiled Matrix: Up to 10 x 10
  • Keyboard control: Hidden, Lockable
  • Signal Loop Through: DVI, VGA, RS232, IR
  • Loopthrough, DisplayPort
  • Network controllable: RJ45, RS232, One Wire
  • (HDMI-CEC), HDMI (One Wire)
  • Energy saving functions: Smart Power
  • Screen saving functions: Pixel Shift, Low Bright
  • Other convenience: Carrying handles

Power
  • Consumption (On mode): TBD
  • Standby power consumption: <0.4 W
  • Mains power: 100 ~ 240 VAC, 50 ~ 60 Hz

Operating conditions
  • Temperature range (operation): 0 ~ 40 °C
  • Temperature range (storage): -20 ~ 60 °C
  • Relative humidity: 20 ~ 80 %
  • Altitude: 0 ~ 3000 m
  • MTBF: 50,000 hour(s)

Sound
  • Built-in speakers: 2 x 10W RMS

Accessories
  • Included accessories: Remote Control, Batteries for remote control, Quick start guide, RS232 cable,AC Power Cord
  • Optional accessories: ColourCalibrationKit (CCK4601)

Multimedia Applications
  • USB Playback Audio: AAC, AIF, AIFF, M4A, MP3,WAV, WMA, ASF, LPCM, M3U, MP4
  • USB Playback Picture: BMP, GIF, JPEG, JPG
  • USB Playback Video: M2TS, M4V, MK3D, MKV,MP4, MPEG, MPG, MTS, TS, TTS, VOB, WMV

Miscellaneous
  • On-Screen Display Languages: English, French,German, Spanish, Polish, Turkish, Russian, Italian,Simplified Chinese, Traditional Chinese, Arabic,Japanese
  • Regulatory approvals: CE, FCC, Class B, UL/cUL,CCC, C-Tick, RoHS, GOST, BSMI, CB, J-Moss,PSE, VCCI
  • Warranty: 3 year warranty