49BDL4050D Digital Signage Display

Chasing innovation
powered by Android

Amaze your guests with a smarter, faster, signage display. With integrated WiFi and designed for running Android apps, it's the next evolution in signage solutions.

Innovative solutions for any signage application

  • Android: Run your own app or choose your favorite app to run
  • Enhance your connectivity with an integrated mPCIe slot.
  • Integrated WiFi
  • Save and play content with internal memory
Maximizing the impact of your message
  • CMND: Take control of your displays
  • Create and update content with CMND & Create
  • Manage settings of multiple displays with CMND & Control
  • Connect and control your content via the cloud
Care about you, your business and your audience
  • Ensure your content is running with automatic screenshots
  • Keep your content up and running with FailOver
  • SmartPower for energy saving

Manufacturer Part Number
49BDL4050D
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
Diagonal screen size (inch) :
48.5  inch
Diagonal screen size (metric) :
123.2  cm
Panel resolution :
1920x1080p
Optimum resolution :
1920 x 1080 @ 60Hz
Brightness :
450  cd/m²
Contrast ratio (typical) :
1100:1
Dynamic contrast ratio :
500,000:1
Aspect ratio :
16:9
Response time (typical) :
12  ms
Pixel pitch :
0.55926 x 0.55926 mm
Display colors :
16.7 million
Viewing angle (horizontal) :
178  degree
Viewing angle (vertical) :
178  degree
Picture enhancement :

3/2 - 2/2 motion pull down

3D Combfilter

Motion compens. deinterlacing

3D MA deinterlacing

Dynamic contrast enhancement

Progressive scan

Dimensions
Set Width :
1097.28  mm
Set Height :
632.46  mm
Set Depth :
45.72  mm
Set Width (inch) :
43.2  inch
Set Height (inch) :
24.9  inch
Set Depth (inch) :
1.8  inch
Bezel width :
9.5 mm (T/L/R), 15.6 mm (B)
Product weight (lb) :
32.41  lb
Product weight :
14.7  kg
VESA Mount :
400 x 400 mm, M6
Power
Standby power consumption :
<0.4 W
Mains power :
100 ~ 240 VAC, 50 ~ 60 Hz
Consumption (EPA 6.0) :
55  W
Consumption (Typical) :
67  W
Operating conditions
Temperature range (operation) :
0 ~ 40  °C
Temperature range (storage) :
-20 ~ 60  °C
Relative humidity :
20 ~ 80  %
Altitude :
0 ~ 3000 m
MTBF :
50,000  hour(s)
Sound
Built-in speakers :
2 x 10W RMS
Multimedia Applications
USB Playback Audio :

AAC

AIF

AIFF

M4A

MP3

WAV

WMA

ASF

LPCM

M3U

MP4

USB Playback Picture :

BMP

GIF

JPEG

JPG

PDF

USB Playback Video :

M2TS

M4V

MK3D

MKV

MP4

MPEG

MPG

MTS

TS

TTS

VOB

WMV

Internal Player
CPU :
Quad Core Cortex A9 1.8GHz
GPU :
ARM Mali400 Quad Core 533MHz
Memory :
2GB DDR3
Storage :
16GB EMMC
Connectivity
Video input :

DisplayPort (1.2)

HDMI (x2)

DVI-D

USB

VGA (via DVI)

Video output :

DisplayPort

DVI-I

VGA (via DVI-D)

Audio input :

3.5 mm jack

Audio Left/Right (RCA)

Audio output :

Audio Left/Right (RCA)

External speaker connector

Other connections :

mPCIe

micro SD

micro USB

USB power outlet (5 V. 2 amp)

External control :

RJ45

RS232C (in/out) 2.5 mm jack

IR (in/out) 3.5 mm jack

Supported Display Resolution
Computer formats :

1920 x 1080, 60Hz

1440 x 900, 60Hz

1366 x 768, 60Hz

1360 x 768, 60Hz

1280 x 800, 60Hz

1280 x 768, 60Hz

1024 x 768, 60Hz

800 x 600, 56, 60, 72, 75Hz

640 x 480, 60, 67, 72, 75Hz

Video formats :

1080p, 50, 60Hz

1080i, 50, 60Hz

720p, 50, 60Hz

576i, 50Hz

576p, 50Hz

480p, 60Hz

480i, 60Hz

Convenience
Placement :

Landscape (24/7)

Portrait (24/7)

Tiled Matrix :
Up to 15 x 15
Keyboard control :

Hidden

Lockable

Signal Loop Through :

DVI

VGA

RS232

IR Loopthrough

DisplayPort

Network controllable :

RJ45

RS232

One Wire (HDMI-CEC)

HDMI (One Wire)

Energy saving functions :
Smart Power
Screen saving functions :
Pixel Shift, Low Bright
Accessories
Included accessories :

Remote Control

Batteries for remote control

Quick start guide

RS232 cable

AC Power Cord

Stand :
BM05922(Optional)
Optional accessories :
ColourCalibrationKit (CCK4601)
Miscellaneous
On-Screen Display Languages :

English

French

German

Spanish

Polish

Turkish

Russian

Italian

Simplified Chinese

Traditional Chinese

Arabic

Japanese

Danish

Dutch

Finnish

Norwegian

Portuguese

Swedish

Regulatory approvals :

EnergyStar 7.0

CE

FCC, Class B

UL/cUL

CCC

C-Tick

RoHS

GOST

BSMI

CB

J-Moss

PSE

VCCI

Warranty :
3 year warranty