Bamboo Expandable Laptop Stand, Slatted

  • Ergonomically designed.
  • Expandable feature (from 15 ⅜" to 20 ⅝" W) conveniently allows for a mouse, notepad, or other office material you may need.
  • Adjusts to 3-positions; from a flat to an upright position with a thirty degree incline (from 2" to 4 ½" H).
  • Perfect addition for a desk or home office
  • Slatted to keep laptop from overheating.
  • Made from environmentally friendly bamboo, a natural and renewable resource.
  • Measures (W x D x H"): 15 ⅜" x 10" x 2"

Manufacturer Part Number
1888
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x D x H in.):: 15 ⅜" x 10" x 2"
Expands from (W"):: 2" to 4 ½"
Adjust from (H")::  15 ⅜" to 20 ⅝"
Material:: Bamboo
UPC:: 026914-188801
Carton Pack:: 6
Carton Weight:: 18.85 lbs