FusionBlade Digital Blender with Personal Smoothie Jar

The FusionBladeā„¢ Digital Blender from Black+Decker is a game changer for any kitchen. Craft iced drinks and blended creations in no time with the unique blade shape and jar design that combine to deliver maximum blending power. A pulse button joins 4 speed options to give you full control over the 700 watts of peak power, easily crushing ice and blending fruits. Plus, a pre-programmed smoothie setting will whip up a tasty blended treat in just 30 seconds. This set includes a 20oz personal blending jar that works great for customized drinks on the go. Endless possibilities await with this attractive, chrome-accented blender that can transform the way you cook and eat.

  • 4-Function Automatic Digital Control + Pulse
  • FusionBladeā„¢-2 Tip Stainless Steel Blade
  • 700-Watts of Power
  • 6-Cup (48 ounce) Glass Jar
  • 20oz. Personal Jar
  • 1-oz Measuring Cup Lid Insert
  • Dishwasher-Safe Removable Parts

Manufacturer Part Number
BL1820SG-P
EAN/UPC
0050875812567,050875812567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black/Silver
Digital: Yes
Dishwasher Safe: Yes
Material: Glass
Number of Cups: 6
Perfect Pour: Yes
Pulse: Yes
Warranty: 2 Year Limited
Wattage: 700 W