NEW Right Height Folding Luggage Rack, Espresso Finish

Manufacturer Part Number
501E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions & Specifications

Open (W x D x H"): 22 ⅞" x 13 ¼" x 27 ½"
Folded: 22 ⅞" x 4" x 30 ¼" (each)
Material: 100% Brazilian Pinewood
UPC: 026914-501082
Carton Pack: 1 set
Carton Weight: 8.90 lbs

Care

  • Wipe with slightly damp cloth.
  • Do not soak.
  • Do not use soap.
  • Dry immediately with cloth or towel.
  • Do not allow to air dry.
  • Product will warp if it is not dried immediately.