Cafe Select Dual Brew Coffeemaker with Travel Mug

Savor your options with the BLACK + DECKER™ Café Select™ Dual Brew Coffeemaker with Travel Mug. Brew single serve K-Cups® into mugs as large as 20 oz., or brew a full 12-cup carafe – you've got the versatility of two coffeemakers in one! The single serve option includes a reusable mini brew basket for brewing your favorite ground coffee. One-touch illuminated buttons let you select from six single-serve or two full carafe brew settings. Plus, the removable 60-oz. water reservoir provides ample space for multiple brews between refills.

Manufacturer Part Number
CM6000BDM
EAN/UPC
0050875814806,050875814806
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Auto-off: Yes
Brew Strength Selector: Yes
Capacity: 12 Cups
Carafe Plate: Yes
Color: Black/Silver
Material: Plastic/Stainless Steel
Number of Cups: 12
Ready Indicator Light: Yes
Reusable Filter: Yes
Small Brew Option: Yes
Sneak-a-cup Technology: Yes
Warranty: 2 Year Limited
Water-level Indicator: Yes