XL Blast BL4000L Table Top Blender

Get the party started with the BLACK + DECKER™ XL Blast Drink Machine! The extra-large 72-oz. blending jar comes with an insulated chill sleeve that keeps iced drinks cold for hours. Digital controls include four preset functions that create the perfect consistency for margaritas, daiquiris, shakes, and smoothies. Plus, the blade is fully integrated with the jar, and both are dishwasher-safe.

  • XL Capacity 72 oz. Lightweight Eastman Tritan® Jar
  • Soft-Grip Open Handle Design
  • Clear, Easy-Off Lid with Recloseable Pour Spout
  • Powerful 650 Watt Motor
  • Insulated Chill Sleeve Included
  • 4-Speed Digital Touch Control Panel
  • Preset Functions Include: Margaritas, Daiquris, Shakes and Smoothies
  • Dishwasher Safe Parts

Manufacturer Part Number
BL4000L
EAN/UPC
0050875817548,050875817548
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Blades: FusionBlade™
Color: Lime Green
Cord Storage: Yes
Digital: Yes
Dimensions: 7 x 10.625 x 13
Dishwasher Safe: Yes
Material: Eastman Tritan®
Number of Cups: 72 oz.
Speed: 4
Warranty: 2-Year Limited
Wattage: 650W