Bamboo Desk Organizer, 4-Tier

  • Elegantly organize your desk and office space
  • Conveniently fits on any home office desk or counter-top
  • 2 shelves and 2 drawers for storage
  • Made from eco-friendly bamboo, a natural and renewable resource
  • Measures (W x D x H"): 7 ⅝" x 5 ⅛" x 8 ¼"

Manufacturer Part Number
1804
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions & Specifications

Dimensions (W x D x H in.):: 7 ⅝" x 5 ⅛"  x 8 ¼"
Material:: Bamboo
UPC:: 026914-180409
Carton Pack:: 6
Carton Weight:: 16.05 lbs
Care

Hand wash only