NEW Rolling Coffee Pod Drawer, Black

  • A perfect solution to storing and organizing single-serve coffee pods and/or carafes inside your home or office.
  • Features unique, rear rollers allowing the drawer to be easily moved on any countertop.
  • Holds 35 Single Serve and/or Carafe pods.
  • Slide-out drawer provides easy access to coffee pods.
  • Provides additional space for storing a coffee maker or mugs.
  • Black powder finish compliments any decor.
  • Easy to clean and maintain.
  • No assembly required.
  • Made from contemporary wire-mesh metal.
  • Measures (W x D x H"): 13" x 15" x 3 ½"

Manufacturer Part Number
8690B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions & Specifications

Dimensions (W x D x H"): 13" x 15" x 3 ½"
UPC: 026914-869069
Material: Wire-mesh Metal
Carton Pack: 3
Carton Weight (lbs.): 30.0

Care

Hand wash only.