LIFEBOOK U745 Ultrabook

Excellence in Mobility

If you need reliable mobile device, the broad Fujitsu LIFEBOOK portfolio offers a range of entry-level and more powerful, individual solutions. Extensive configuration options provide ultimate flexibility and convenience, and innovative energy-saving technology reduces the environmental footprint of your notebooks. Moreover, every Fujitsu LIFEBOOK delivers highest reliability, driven by a unique combination of German precision engineering and Japanese quality, supported by 30 years of experience.

Manufacturer Part Number
SPFC-U745-W10-002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

5th Generation Intel® Core™ i5-5200U Processor, 3M cache, Up to 2.7 GHz with Intel® Turbo Boost Technology

Operating System

Windows® 10 Pro 64-bit

Display

14", Widescreen, High-Definition Plus, HD+, 1600 x 900, Optional

Graphics

Intel® HD Graphics 5500

System Memory

8 GB (4 GB on board + 4 GB DIMM), Up to 12 GB Total, 1600 MHz, DDR3

Hard Drive

128 GB1, M-SATA, SATA300

Cache

None

Communications

Gigabit Ethernet LAN, Intel® Dual Band Wireless-AC 7265 (802.11AC), Bluetooth V4.0

Ports/Slots

VGA, DP, 2 X USB 3.0, 1 X USB 3.0 Anytime, Secure Digital (SD) Card slot, Docking Connector

Webcam

HD webcam (1280 x 800 pixels)

Keyboard

Full-size, spill-resitant keyboard, Touchpad

Software

Microsoft® Office Trial

Power

Up to 12hrs. 30 mins6

Warranty7

International Warranty, 1 Year