The Toshiba IKS-WD6123 is an indoor 3MP micro dome IP security camera suitable for a variety of applications. With wide dynamic range and an easy to install low profile design, it is ideal for multiple IP applications. ONVIF Profile-S compliant and 802.3af Power over Ethernet ensure compatibility with any system.
Note:
Application Uses:
Security, surveillance, CCTV, indoor
Audio Audio compression:
G.726, G711
Camera
Angle of view: 125°
Effective Pixels: 2048 x 1536 (4:3)
Image Sensor: 1/3" CMOS 3MP
IR Illuminators: -
Lens: 2.3mm
Lens type: Fixed iris
Minimum illumination: 0.1 lux color, 0.01 lux B/W
Zoom: 8x digital
Features
BLC: Yes
Day/Night: Yes, electronic
Gain (AGC): Auto
Motion detection: Yes
Privacy mask: Yes
White Balance: Auto, manual, ATW, One push
Wide Dynamic Range: True WDR
General
Dimensions: 2.1" (H) x 4.1" (D) (53mm x 105mm)
Operation Humidity: ~ 90%
Operation temperature: -4°F to 131°F (-20°C to 55°C)
Power consumption: 3.64W max
Power Requirements: 802.3af PoE
Weight: 0.44 lbs (200g)
Interface
Ethernet Connectors: 10 Base-T/100 Base-TX, RJ45 connector
SD card slot: SDXC 64GB max
Network
Alarm Recording: FTP, email, microSD card
Bandwidth control: QoS
Basic Authorization: Yes (Windows standard)
Camera set-up program: Device Search
ONVIF: Profile-S
Plug-In: Active X
Protocols: IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS, ONVIF
Security: Multi level ID/Password, IP address filtering, HTTPS, 802.1x portbased authentication
Video
Compression: H.264, MJPEG
Frame rate (max): Up to 30 fps@ 3MP H.264 1
Resolutions: 2304x1296, 1920x1080, 1280x1024, 1280x720, 1024x768, 800x600
Video streams: Quad streaming
Warranty
Limited Warranty: 2 years parts and labor
Designs and specifications are subject to change without notice.
1: Varies in accordance with the object, image quality, network environment and performance of the personal computer used.