NVIDIA GeForce GTX 1080 Graphic Card

THE ULTIMATE PC GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.

VR READY

Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

THE LATEST GAMING TECHNOLOGIES

Pascal is built to meet the demands of next generation displays, including VR, ultra-high-resolution, and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.

PERFORMANCE

Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.

Manufacturer Part Number
GTX 1080 ARMOR 8G OC
EAN/UPC
0824142131077,824142131077
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit NVIDIA GeForce® GTX 1080
Interface PCI Express x16 3.0
Boost / Base Core Clock 1797 MHz / 1657 MHz
Memory Size (MB) 8192
Memory Type GDDR5X
Memory Interface 256-bit
Memory Clock Speed (MHz) 10010
Output DisplayPort x 3 (Version 1.4) / HDMI (Version 2.0) / DL-DVI-D
Virtual Reality Ready Y
Digital Maximum Resolution 7680 x 4320
Maximum Displays 4
HDCP Support 2.2
DirectX Version Support 12
OpenGL Version Support 4.5
Multi-GPU Technology SLI, 2-way
Card Dimension(mm) 279 x 140 x 37
Card Weight (g) 877
Power consumption (W) 180
Recommended PSU (W) 500
Power Connectors 6-pin x 1, 8-pin x 1