ProDesk 400 G3 Microtower PC

Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 MT. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.

Manufacturer Part Number
X8E29US#ABA
EAN/UPC
0190780248331,190780248331
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

   

System features: Operating system: Windows 10 Pro 64 1 
Windows 10 Home 64 1 
Windows 8.1 Pro 64 1 
Windows 8.1 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro) 2 
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro) 2 
Windows 7 Professional 64 1 
Windows 7 Professional 32 1 
FreeDOS 2.0
Processor family: Intel® Core™ i7 processor
Intel® Core™ i5 processor
Intel® Core™ i3 processor
Intel® Pentium® Dual-Core processor 3 
Processor: Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6320 with Intel HD Graphics 530 (3.9 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6300 with Intel HD Graphics 530 (3.8 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Pentium™ G4520 with Intel HD Graphics 530 (3.6 GHz, 3 MB cache, 2 cores)
Intel® Pentium™ G4500 with Intel HD Graphics 530 (3.5 GHz, 3 MB cache, 2 cores)
Intel® Pentium™ G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores) 3 
Chipset: Intel® H110
Form factor: Microtower
Management features: Update BIOS via Cloud or Network (BIOS feature)
Environmental: Low halogen 15 

Memory: Maximum memory: 32 GB DDR4-2133 SDRAM
(Transfer rates up to 2133 MT/s )
Memory slots: 2 DIMM

Storage: Internal drive bays: One 3.5"; One 2.5"/3.5"
External drive bays: 1 SD 3 card reader (optional); 1 slim ODD (optional)
Internal drive: 500 GB up to 2 TB SATA (7200 rpm) 4 
500 GB (8 GB cache) up to 1 TB (8 GB cache) SATA SSHD 4 
120 GB up to 256 GB SATA SSD 4 
128 GB up to 
120 GB up to 256 GB SATA SED SSD 4 
Optical drive: Slim SATA Blu-ray BDXL writer
Slim SATA SuperMulti DVD writer
Slim SATA DVD-ROM 5,6 

Display and graphics: Graphics: Integrated:
Intel® HD Graphics 8 
Discrete:

AMD Radeon™ R9 350 (2 GB)
NVIDIA® GeForce® GT 730 (2 GB)
NVIDIA® GeForce® GT 720 (2 GB)
NVIDIA® NVS™ 310 (1 GB) 9 


Expansion features: Ports: Front:
2 USB 3.0
1 headphone
1 microphone
1 SD 3 card reader (optional)
Back:
2USB 3.0
4 USB 2.0
1 serial
1 serial (optional)
1 parallel (optional)
2 PS/2 (keyboard and mouse)
1 VGA
1 DisplayPort
1 audio line in
1 audio line out
1 RJ-45
Expansion slots: 1 full-height PCIe 3 x16
3 full-height PCIe 2 x1

Media devices: Audio: DTS Sound+™ audio management technology, HD audio with Realtek ALC221VB codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line out rear port (3.5 mm), multi-streaming capable, internal speaker

Communications: Network interface:
LANIntegrated Realtek GbE
Intel® Ethernet I210-T1 PCIe x1 GbE network interface card (optional)
WLANBroadcom BCM943228Z 802.11n Wireless PCIe with Bluetooth®
Broadcom BCM943228Z 802.11n Wireless PCIe
Intel® 7265 802.11ac Wireless PCIe with Bluetooth®
Intel® 7265 802.11ac Wireless PCIe 7 

Power and operating requirements: Energy efficiency: ENERGY STAR® certified and EPEAT® Gold registered configurations available 14 
Power supply:
  • 180 W, up to 85% efficient, active PFC
  • 300 W, up to 85% efficient, active PFC


Dimensions and weight: Dimensions (W x D x H): 6.5 x 14.1 x14 in (165 x 358.8 x 355 mm)
Weight: Starting at 15.5 lb (Starting at 7.05 kg)
(Exact weight depends on configuration)

Security management: Security management: Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 Common Criteria EAL4+ certified, field upgradeable to 2.0
SATA port disablement (via BIOS)
RAID configurations
Serial, parallel, USB enable/disable (via BIOS)
Optional USB port disable at factory (user configurable via BIOS)
Removable media write/boot control
Power-on password (via BIOS), Setup password (via BIOS)
HP Chassis (1 bay) Security Kit
Support for chassis padlocks and cable lock devices 13 

What's included: Software: HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast support, HP ePrint Driver, HP Recovery Manager. Please refer to this product's quick spec document for a full list of preinstalled software. 10,11,12 
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.