Xeon Octa-core E5-1660 V4 3.2GHz Server Processor

INTEL INSIDE®. RESPONSIVE DIGITAL SERVICES OUTSIDE.

The Intel® Xeon® processor E5 v4 family brings an evolutionary leap in performance and capabilities to your next-gen data center running on software defined infrastructure, supporting an agile cloud architecture and a highly-efficient traditional workload management.

Manufacturer Part Number
CM8066002646401S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

-Essentials

Status: Launched
Launch Date: Q2'16
Processor Number: E5-1660V4
Cache: 20 MB
Bus Speed: 0 GT/s QPI
# of QPI Links: 0
Instruction Set: 64-bit
Instruction Set Extensions: AVX 2.0
Embedded Options Available: No

Lithography: 14 nm
Scalability: 1S Only

-Performance

# of Cores: 8
# of Threads: 16
Processor Base Frequency: 3.2 GHz
Max Turbo Frequency: 3.8 GHz
TDP: 140 W

-Memory Specifications

Max Memory Size (dependent on memory type): 1536 GB
Memory Types: DDR4 1600/1866/2133/2400
Max # of Memory Channels: 4
Max Memory Bandwidth: 76.8 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported ‡: Yes

-Graphics Specifications

Processor Graphics ‡: None

-Expansion Options

PCI Express Revision: 3.0
PCI Express Configurations ‡: x4, x8, x16
Max # of PCI Express Lanes: 40

-Package Specifications

Max CPU Configuration: 1
TCASE: 70°C
Package Size: 45mm x 52.5mm
Sockets Supported: FCLGA2011-3
Low Halogen Options Available: See MDDS

-Advanced Technologies

Intel® Turbo Boost Max Technology 3.0: Yes
Intel® Turbo Boost Technology ‡: 2.0
Intel® vPro Technology ‡: Yes

Intel® Hyper-Threading Technology ‡: Yes

Intel® Virtualization Technology (VT-x) ‡: Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡: Yes

Intel® VT-x with Extended Page Tables (EPT) ‡: Yes

Intel® TSX-NI: Yes
Intel® 64 ‡: Yes

Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes

Intel® Demand Based Switching: Yes

Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology ‡: Yes

-Intel® Data Protection Technology

Intel® AES New Instructions: Yes

Secure Key: Yes

-Intel® Platform Protection Technology

OS Guard: Yes
Trusted Execution Technology ‡: Yes

Execute Disable Bit ‡: Yes