Mini Cube HD 4-Camera Ultra-Secure Starter Kit

Compact design, HD quality. The Mini Cube HD Camera features a ball-and-socket mount, so it’s easy to position. It also features motion detection, night vision, 2-way audio, and a microSD drive for local video storage. The Security Shuttle creates an ultra-secure network with advanced security measures to protect your privacy.

Includes 1x security shuttle, 4x mini cube HD cameras.

Manufacturer Part Number
CMPV33040USTN10
EAN/UPC
0855755005912,855755005912
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • The Mini Cube HD cmaeras feature 720p HD and a ball-and-socket mount, so it’s easy to position.
  • Features AES 256-bit encryption, anti-sniffing technology and 720p HD video resolution.
  • Factory-paired devices means you can install your system in minutes
  • No contract, no monthly fees required
  • Stream live HD video right to your smartphone
  • Creates an ultra-secure network with advanced security measures to protect your privacy
  • Motion detection allows you to get a smartphone alert when your cameras detect activity
  • Automatically switches to infrared night vision mode under low-light conditions
  • Free event-based smart video storage