Security Ultra-Secure Starter Kit

This video collaboration home security system helps you capture an intruder on camera, and create a police video report in real time that you can send to authorities to better control and protect your home. Instant smartphone alerts help protect your home against intrusions. You can arm or disarm your system from the app or the included keychain remote. The Security Shuttle creates an ultra-secure network with advanced security measures to protect your privacy.

Includes 1x security shuttle, 1x mini cube HD camera, 2x door + window sensors, 1x infrared motion sensor, 1x keychain remote.

Manufacturer Part Number
CMPH13014USTR10
EAN/UPC
0855755005882,855755005882
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Protect your home with 24/7 intrusion detection that sends smartphone alerts as soon as it detects activity.
  • Features AES 256-bit encryption, anti-sniffing technology and 720p HD video resolution.
  • Factory-paired devices means you can install your system in minutes
  • No contract, no monthly fees required
  • When a sensor is triggered, all cameras begin recording simultaneously
  • Stream live HD video right to your smartphone
  • Creates an ultra-secure network with advanced security measures to protect your privacy
  • Local siren acts as an intruder deterrent and alerts loved ones in the home in case of emergency.
  • Free event-based smart video storage