Moda Pro Mechanical Keyboard

Premium Build, Beautiful, Durable and Longer Life

The Nixeus MODA PRO is a full size 104-key mechanical keyboard encased in an aluminum body to enhance build strength with polished edges to create a beautiful premium appearance.  Designed with a floating key form factor, every MX compatible switch are mounted on a single military grade metal plate to provide solid build quality and longer life.
The MODA PRO’s chassis design also allows for easy maintenance, user customization and third party modifications.

Nixeus Certified MX Compatible Mechanical Switches are designed for durability – quality controlled and tested with precision machinery from Switzerland.  Each individual switch provides up to 50 million key strokes – up to 10 times longer than the life of normal membrane keyboards! The Nixeus MODA PRO Mechanical Keyboard is backed by a 3 year limited warranty with free technical support.

The Nixeus MODA PRO Mechanical Keyboard is available in Blue (Clicky Tactile) or Brown (Soft Tactile) Switches to Suit Your Preference and Typing Style

The MK-104BL106 features a blue mechanical switch that produces both an audio click and tactile bump feedback felt at your finger tips – similar to the click feedback of a mouse. Each switch offers an actuation force of 60 grams and a shorter actuation distance without the need to fully press down the key. The clicky and tactile bump feedback lets you know the actuation point with a typing experience similar to a typewriter.

The MK-104BN16 features a brown mechanical switch that produces soft tactile bump feedback felt at your finger tips. Each switch offers a lower actuation force of 55 grams and a shorter actuation distance without the need to fully press down the key. The MK-104BN16 provides the best combination of speed and tactile feedback.

User Friendly

Utilizing USB plug and play technology, the Nixeus MODA PRO is easy to use and installs without the need for additional software. A windows “Lock” feature prevents accidental exiting of games when enabled.  Additional Pre-programmed media key functions for volume +/-, mute, play, forward, back and stop buttons (while holding “FN” key) allows for easy operation of your favorite computer media.  6-key rollover allows you to press multiple keys at once and an optional ON/OFF N-key rollover allows full anti-ghosting so every key is detected when pressed (Note: Some computer hardware many not support N-key rollover over USB).  The MODA PRO is also 100% compatible with Apple MAC computers and includes extra MAC keycaps (Command & Control), Key Cap Remover, and Dust Cleaning Brush.

Manufacturer Part Number
MK-104BL104
EAN/UPC
0013189194750,013189194750
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Key Actuation Force: 55g (Brown Switch: MK-104BN16), 60g (Blue Switch: MK-104BL16)
  • Key Actuation Distance: 2.0 +/- 0.4 Mm
  • 50 Million Keystroke Life Span Per Switch
  • 1000Hz Poll Rate ~ 1ms Response Time
  • 6 Key Roll-Over and N-Key-Roll-Over with Anti-Ghosting
  • Keyboard Size: 17.125″ (Width) X 5.125″ (Height) X 1.25″ (Depth)
  • Keyboard Weight: 2 Lbs
  • Connection Type: USB
  • Compatible with Windows XP/Vista/Windows 7/Windows 8/Mac OS

Accessories
  • Keycap Remover and Dust Cleaning Brush
  • Mac Key Caps (For Mac OS Computers)
  • Quick Start Guide and Warranty Card