IDS-205G – Managed Industrial Ethernet Switch with Fiber

The IDS-205G is a 5 port Managed Ethernet Switch that can operate in industrial environments providing advanced performance and enabling real-time deterministic network operation. Four 10/100/1000-Base-T Ethernet ports are available for networking Gigabit and Fast Ethernet devices. One 1000Base-X fiber connection is available to extend Gigabit Ethernet operating distances over fiber

In addition to extending links over greater distances, utilizing fiber is critical in industrial plants where high levels of electromagnetic interference or EMI is a common phenomenon.  This interference can cause corruption of data over copper-based Ethernet links. Data transmitted over fiber optic cable however is completely immune to this type of noise ensuring optimal data transmission across the plant floor.

Perle Industrial-grade Ethernet Switches are designed to stand up to extreme temperatures, surges, vibrations, and shocks found in industrial automation, government, military, oil and gas, mining and outdoor applications.

With over 28 models, the Perle IDS-205F offers a choice of connectors, fiber types, temperature support and operating distances.

Simple Plug and Play installation to get your Ethernet devices networked immediately is available with Perle’s Fast Setup feature.  The familiar Command Line Interface ( CLI ), via in-band Telnet or the out-band serial console port,will be appreciated by CCNA ( Cisco Certified Network Associate ) and CCNP ( Cisco Certified Network Professional ) trained engineers.

The IDS-205F can be managed with an IPv6 address and supports a comprehensive set of management functions, such as P-Ring, management VLAN, QoS, RMON, N:1 port mirroring and local alert log.

All IDS-205F models, are rugged fan-less switches that are hardened to provide superior reliability in -10 to 60°C.  In addition, every component on every industrial (XT) model has been designed and tested to handle operating temperatures between -40 and 75C.

All Perle Industrial Ethernet Switches have a corrosion resistance aluminum case and dual redundant power input with reverse polarity and overload protection.  In addition, all units only use high-end components from the leading chip manufacturers to ensure the highest level of durability and reliability.

Perle has been designing industrial hardware for over 35 years. This expertise was used to design the toughest Ethernet switches on the market that will keep your system running for years to come.

Manufacturer Part Number
07012610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power

  • Dual Power Input :
    • Both inputs draw power simultaneously. If one power source fails, the other live source can, acting as a backup, supply enough power to meet the operational needs of the switch.
    • 12/24/48 VDC Nominal.  ( 9.6 to 60 VDC)
  • Power Connector:
    • 4-Pin Removable Terminal Block.
    • Grounding screw on metal chassis
  • Overload Current Protection: Fused overload current protection
  • Reverse polarity protection: The positive and negative inputs can be reversed providing safe and simple power connectivity.
Access Ports
  • RJ45:
    • 4 shielded RJ45 ports for 10/100/1000Base-T up to 100 meters ( 328 ft. )
    • Auto-negotiation
    • Auto-MDI/MDIX-crossover for use with either crossover over straight-through cable types
    • Ethernet isolation 1500 V
  • RJ45 Serial Console port:
    • RJ45 DTE
    • Optional rolled and straight thru RJ45 cables and DB adapters are available
  • Gigabit Fiber port:
    • 1000Base-x fiber port models
      • Duplex SC or ST connector
      • Multimode 50/125 or 62.5/125 micron fiber cable
    • Single mode 9/125 micron fiber cable
    • Simplex ( BIDI, single strand ) SC connector
      • Multimode 50/125 or 62.5/125 micron fiber cable
      • Single mode 9/125 micron fiber cable
    • PC and UPC type patch cords supported.
Alarms

Alarm Relay:

  • NC ( Normally Closed ) dry contact.
  • 1A @ 24V
Switch Properties
  • Standards:
    • IEEE 802.3 for 10Base-T
    • IEEE 802.3u for 100Base-T(X)
    • IEEE 802.3ab for 1000Base-T
    • IEEE 802.3z for 1000BaseX
    • Energy Efficient Ethernet (EEE) as per 802.3az.
    • IEEE 802.3x for Flow Control
  • Processing Type: Store and Forward
  • MAC Address Table Size: 8K
  • VLAN ID range: 1 to 4094
  • IGMP groups: 1024
  • Packet Buffer Memory: 1 Mbit
  • Jumbo Frame Size: 10 KB
Indicators
  • Power: This LED is turned on when the appropriate level of voltage is applied to one or both of the power inputs
  • System: Indicates whether the switch O/S is operating normally
  • RJ45 Ethernet: These integrated colored LEDs indicate link, activity and speed for each port.
  • Fiber Link: Fiber link LED indicates Link and Data Activity
  • Alarm: The alarm LED ( Red ) will be turned on under alarm conditions
  • P-Ring Master LED: Status of the P-Ring Master
  • Backup Network Coupling: Indicates whether or not the “Backup Network Coupling” feature is enabled ( Redundant links connecting two P-Ring networks )
Environmental Specifications
  • Operating Temperature Ranges: Standard temperature models ( Std ): -10° C to 60° C (14° F to 140° F).
  • XT Industrial extended temperature models ( Ind ) : -40° C to 75° C  ( -40 F to 167° F )
  • Storage Temperature Range: Minimum range of -25° C to 75° C (-13° F to 167° F). -40 C to 85 C (-40 F to 185 F) for industrial extended temperature models
  • Operating Humidity Range: 5% to 90% non-condensing
  • Storage Humidity Range: 5% to 95% non-condensing
  • Operating Altitude: Up to 3,048 meters (10,000 feet)
  • Chassis: Metal with an IP20 ingress protection rating
  • Din Rail Mountable:
  • DIN Rail attachment included. Mounts to standard 35 mm DIN rail in accordance with DIN EN 60175.
  • Removable to accommodate optional Panel/Wall mount kit
Product Weight and Dimensions
  • Weight: 0.61kg ( 1.34 lbs )
  • Dimensions: 45 x 130 x 121mm
Packaging
  • Shipping Weight: 0.76kg ( 1.76 lbs )
  • Shipping Dimensions: 170 x 260 x 70 mm
Standards and Certifications
  • Laser Safety:
    • EN 60825-1:2007
    • Fiber optic transmitters on this device meet Class 1 Laser safety requirements per IEC-60825 FDA/CDRH standards and comply with 21CFR1040.10 and 21CFR1040.11.
  • Safety:
    • UL 60950-1
    • IEC 60950-1:2005+A1:2009 and
    • EN 60950-1:2006+A11:2009+A1:2010+A12:2011
    • CE Mark
    • UL 61010-1 and UL 61010-2-201 ( Standard for Safety for Programmable Controllers )
  • Emissions:
    • FCC 47 Part 15 Class A
    • CISPR 22:2008/EN55022:2010 (Class A)
    • CISPR 24:2010/EN 55024:2010
  • EMC and Immunity:
    • CISPR 24:2010/EN 55024:2010
    • IEC/EN 61000-4-2 (ESD) :
    • IEC/EN 61000-4-3 (RS)
    • IEC/EN 61000-4-4 (EFT) :
    • IEC/EN 61000-4-5 (Surge)
    • IEC/EN 61000-4-6 (CS)
    • IEC/EN 61000-4-8
    • IEC/EN 61000-6-2 ( General Immunity in Industrial Environments )
  • Industrial Safety: UL 61010-1 and UL 61010-2-201 ( Standard for Safety for Programmable Controllers ). Formerly known as UL508 (Safety standard for Industrial Control Equipment )
  • Hazardous Locations ( Hazloc ):
    • ANSI/ISA 12.12.01, Class 1 Division 2 Groups A-D ( formerly known as UL 1604 ) *
    • ATEX Class 1 Zone 2 *
  • Environmental: Reach, RoHS and WEEE Compliant
  • Other:
    • ECCN: 5A991A
    • HTSUS Number: 8517.62.0050
    • 5 year Warranty
  • Contents Shipped:
    • Industrial Ethernet Switch with DIN Rail attachment
    • Terminal block
    • Installation guide