IDS-205F – Managed Industrial Ethernet Switch with Fiber

The IDS-205F is a 5 port Managed Ethernet Switch that can operate in industrial environments providing advanced performance and enabling real-time deterministic network operation. Four 10/100/1000-Base-T Ethernet ports are available for networking Gigabit and Fast Ethernet devices. One 100Base-X fiber connection is available to extend Fast Ethernet operating distances over fiber.

In addition to extending links over greater distances, utilizing fiber is critical in industrial plants where high levels of electromagnetic interference or EMI is a common phenomenon.  This interference can cause corruption of data over copper-based Ethernet links. Data transmitted over fiber optic cable however is completely immune to this type of noise ensuring optimal data transmission across the plant floor.

Perle Industrial-grade Ethernet Switches are designed to stand up to extreme temperatures, surges, vibrations, and shocks found in industrial automation, government, military, oil and gas, mining and outdoor applications.

With over 28 models, the Perle IDS-205F offers a choice of connectors, fiber types, temperature support and operating distances.

Simple Plug and Play installation to get your Ethernet devices networked immediately is available with Perle’s Fast Setup feature.  The familiar Command Line Interface ( CLI ), via in-band Telnet or the out-band serial console port,will be appreciated by CCNA ( Cisco Certified Network Associate ) and CCNP ( Cisco Certified Network Professional ) trained engineers.

The IDS-205F can be managed with an IPv6 address and supports a comprehensive set of management functions, such as P-Ring, management VLAN, QoS, RMON, N:1 port mirroring and local alert log.

All IDS-205F models, are rugged fan-less switches that are hardened to provide superior reliability in -10 to 60°C.  In addition, every component on every industrial (XT) model has been designed and tested to handle operating temperatures between -40 and 75C.

All Perle Industrial Ethernet Switches have a corrosion resistance aluminum case and dual redundant power input with reverse polarity and overload protection.  In addition, all units only use high-end components from the leading chip manufacturers to ensure the highest level of durability and reliability.

Perle has been designing industrial hardware for over 35 years. This expertise was used to design the toughest Ethernet switches on the market that will keep your system running for years to come.

Manufacturer Part Number
07012060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power

Dual Power Input:

  • Both inputs draw power simultaneously. If one power source fails, the other live source can, acting as a backup, supply enough power to meet the operational needs of the switch.
  • 12/24/48 VDC Nominal.  ( 9.6 to 60 VDC)
Power Connector:
  • 4-Pin Removable Terminal Block.
  • Grounding screw on metal chassis
Overload Current Protection: Fused overload current protection

Reverse polarity protection: The positive and negative inputs can be reversed providing safe and simple power connectivity.

Access Ports

RJ45:
  • 4 shielded RJ45 ports for 10/100/1000Base-T up to 100 meters ( 328 ft )
  • Auto-negotiation
  • Auto-MDI/MDIX-crossover for use with either crossover over straight-through cable types
  • Ethernet isolation 1500 V

RJ45 Serial Console port:

  • RJ45 DTE
  • Optional rolled and straight thru RJ45 cables and DB adapters are available

Fast Ethernet Fiber port

  • 100Base-x fiber port models

Duplex SC or ST connector

  • Multimode 50/125 or 62.5/125 micron fiber cable
  • Single mode 9/125 micron fiber cable

Simplex ( BIDI, single strand ) SC or ST connector

  • Multimode 50/125 or 62.5/125 micron fiber cable
  • Single mode 9/125 micron fiber cable

PC and UPC type patch cords supported.

Alarms

Alarm Relay:

  • NC ( Normally Closed ) dry contact.
  • 1A @ 24V

Switch Properties

Standards:

  • IEEE 802.3 for 10Base-T
  • IEEE 802.3u for 100Base-TX and 100Base-FX
  • IEEE 802.3ab for 1000Base-T
  • Energy Efficient Ethernet (EEE) as per 802.3az.
  • IEEE 802.3x for Flow Control

Processing Type :Store and Forward

MAC Address Table Size: 8K

VLAN ID range: 1 to 4094

IGMP groups: 1024

Packet Buffer Memory: 1 Mbit

Jumbo Frame Size: 10 KB

Indicators

Power: This LED is turned on when the appropriate level of voltage is applied to one or both of the power inputs 

System: Indicates whether the switch O/S is operating normally

RJ45 Ethernet: These integrated colored LEDs indicate link, activity and speed for each port.

Fiber Link: Fiber link LED indicates Link and Data Activity

Alarm: The alarm LED ( Red ) will be turned on under alarm conditions

P-Ring Master LED: Status of the P-Ring Master

Backup Network Coupling: Indicates whether or not the “Backup Network Coupling” feature is enabled ( Redundant links connecting two P-Ring networks )

Environmental Specifications

Operating Temperature Ranges:
  • Standard temperature models ( Std ): -10° C to 60° C (14° F to 140° F).
  • XT Industrial extended temperature models ( Ind ) : -40° C to 75° C  ( -40 F to 167° F )

Storage Temperature Range:Minimum range of -25° C to 70° C (-13° F to 158° F). -40 C to 85 C (-40 F to 185 F) for industrial extended temperature models

Operating Humidity Range:5% to 90% non-condensing

Storage Humidity Range:5% to 95% non-condensing

Operating Altitude:Up to 3,048 meters (10,000 feet)

Chassis:Metal with an IP20 ingress protection rating

Din Rail Mountable:

  • DIN Rail attachment included. Mounts to standard 35 mm DIN rail in accordance with DIN EN 60175.
  • Removable to accommodate optional Panel/Wall mount kit

Product Weight and Dimensions

  • Weight:0.61kg ( 1.34 lbs )
  • Dimensions:45 x 130 x 121mm

Packaging:

  • Shipping Weight :0.76kg ( 1.76 lbs )
  • Shipping Dimensions:170 x 260 x 70 mm

Standards and Certifications

Laser Safety:
  • EN 60825-1:2007
  • Fiber optic transmitters on this device meet Class 1 Laser safety requirements per IEC-60825 FDA/CDRH standards and comply with 21CFR1040.10 and 21CFR1040.11.

Safety:

  • UL 60950-1
  • IEC 60950-1:2005+A1:2009 and
  • EN 60950-1:2006+A11:2009+A1:2010+A12:2011
  • CE Mark
  • UL 61010-1 and UL 61010-2-201 ( Standard for Safety for Programmable Controllers )

Emissions:

  • FCC 47 Part 15 Class A
  • CISPR 22:2008/EN55022:2010 (Class A)
  • CISPR 24:2010/EN 55024:2010

EMC and Immunity:

  • CISPR 24:2010/EN 55024:2010
  • IEC/EN 61000-4-2 (ESD) :
  • IEC/EN 61000-4-3 (RS)
  • IEC/EN 61000-4-4 (EFT) :
  • IEC/EN 61000-4-5 (Surge)
  • IEC/EN 61000-4-6 (CS)
  • IEC/EN 61000-4-8
  • IEC/EN 61000-6-2 ( General Immunity in Industrial Environments )

Industrial Safety: UL 61010-1 and UL 61010-2-201 ( Standard for Safety for Programmable Controllers ). Formerly known as UL508 (Safety standard for Industrial Control Equipment )

Hazardous Locations ( Hazloc ):

  • ANSI/ISA 12.12.01, Class 1 Division 2 Groups A-D ( formerly known as UL 1604 )
  • ATEX Class 1 Zone 2

Environmental: Reach, RoHS and WEEE Compliant

Other:

  • ECCN: 5A991A
  • HTSUS Number: 8517.62.0050
  • 5 year Warranty

Contents Shipped:

  • Industrial Ethernet Switch with DIN Rail attachment
  • Terminal block
  • Installation guide